Aalborg Instruments Vortex In-Line Flowmeter VXF-20*-4S6*B

Description
Vortices are created when a fluid passes around a bluff body as shown below. Vortices are alternately shed on each side of the body, 180 degrees out of phase to each other, resulting in an oscillating pressure gradient. As flow increases the frequency of vortices increases in proportion to the increased flow thereby creating a linear relationship. Aalborg's unique dual signal processing technology independently measures each vortex on either side of the bluff body and filters out non-flow noise. This results in less noise and higher accuracy throughout the flow range.
Datasheet
Description
Vortices are created when a fluid passes around a bluff body as shown below. Vortices are alternately shed on each side of the body, 180 degrees out of phase to each other, resulting in an oscillating pressure gradient. As flow increases the frequency of vortices increases in proportion to the increased flow thereby creating a linear relationship. Aalborg's unique dual signal processing technology independently measures each vortex on either side of the bluff body and filters out non-flow noise. This results in less noise and higher accuracy throughout the flow range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vortex In-Line Flowmeter - VXF-20*-4S6*B - Aalborg Instruments
Orangeburg, NY, USA
Vortex In-Line Flowmeter
VXF-20*-4S6*B
Vortex In-Line Flowmeter VXF-20*-4S6*B
Vortices are created when a fluid passes around a bluff body as shown below. Vortices are alternately shed on each side of the body, 180 degrees out of phase to each other, resulting in an oscillating pressure gradient. As flow increases the frequency of vortices increases in proportion to the increased flow thereby creating a linear relationship. Aalborg's unique dual signal processing technology independently measures each vortex on either side of the bluff body and filters out non-flow noise. This results in less noise and higher accuracy throughout the flow range.

Vortices are created when a fluid passes around a bluff
body as shown below. Vortices are alternately shed on each
side of the body, 180 degrees out of phase to each other,
resulting in an oscillating pressure gradient. As flow
increases the frequency of vortices increases in proportion
to the increased flow thereby creating a linear relationship.
Aalborg's unique dual signal processing technology
independently measures each vortex on either side of the
bluff body and filters out non-flow noise. This results in less
noise and higher accuracy throughout the flow range.

Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number VXF-20*-4S6*B
Product Name Vortex In-Line Flowmeter
Meter Technology Vortex (Shedding) Meter
Features Recorder / Totalizer Functions
Approvals Underwriters Laboratory; Canadian Standards Association; EEXd IIB
Operating Temperature -15 to 140 F (-26 to 60 C)
Process Media Type Liquid (optional feature); Gas (optional feature); Steam
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 4563066 - RS Components, Ltd.
ifm efector inc.
Specs
Product Standards RoHS
Operating Pressure 4351 psi (3062 m H2O)
Gas Volumetric Flow Rate 0.0064 to 6.36 SCFM (0.0108 to 10.8 m³/hr)
View Details
3 suppliers
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Ultrasonic Clamp-On Liquid Flow Meter - AquaTrans AT600 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals Underwriters Laboratory; Canadian Standards Association; CE, MCert
View Details
Measurement - Flow - variable-area-Flow-meter - 199335039 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.04 to 0.44 GPM (0.1667 to 1.67 L/min)
View Details