Aalborg Instruments Medium Range Rotameter VIS4-VA-V01-01-ST

Description
Design Features rigid compact construction dual rotatable direct reading scales for air and water graduations reflect both metric and English systems vertical in-line or panel mount versions available flow ranges from 4 to 20 LPM water and 140 to 900 SLPM air
Description
Design Features rigid compact construction dual rotatable direct reading scales for air and water graduations reflect both metric and English systems vertical in-line or panel mount versions available flow ranges from 4 to 20 LPM water and 140 to 900 SLPM air
Datasheet
Datasheet Summary
Powered by GS/AI

The VIS4-VA-V01-01-ST is a medium range rotameter designed for accurate flow measurement of air and water. It features dual rotatable direct reading scales that display both SCFM and L/min for air, as well as GPM and LPM for water. The flow meter operates within a range of 4 to 20 L/min for water and 140 to 900 L/min for air, with an accuracy of ±5% of full scale. It is constructed with heavy-walled precision formed borosilicate glass flow tubes and type 316 stainless steel floats, ensuring durability and reliability. The maximum operating temperature is 250 °F (121 °C) and the maximum pressure is 150 psig at 200 °F. The connections are 3/8" NPT female, suitable for in-line or horizontal rear mounting. This product is suitable for applications requiring precise flow measurement in both laboratory and industrial settings.

Datasheet Summary
Powered by GS/AI

The VIS4-VA-V01-01-ST is a medium range rotameter designed for accurate flow measurement of air and water. It features dual rotatable direct reading scales that display both SCFM and L/min for air, as well as GPM and LPM for water. The flow meter operates within a range of 4 to 20 L/min for water and 140 to 900 L/min for air, with an accuracy of ±5% of full scale. It is constructed with heavy-walled precision formed borosilicate glass flow tubes and type 316 stainless steel floats, ensuring durability and reliability. The maximum operating temperature is 250 °F (121 °C) and the maximum pressure is 150 psig at 200 °F. The connections are 3/8" NPT female, suitable for in-line or horizontal rear mounting. This product is suitable for applications requiring precise flow measurement in both laboratory and industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Medium Range Rotameter - VIS4-VA-V01-01-ST - Aalborg Instruments
Orangeburg, NY, USA
Medium Range Rotameter
VIS4-VA-V01-01-ST
Medium Range Rotameter VIS4-VA-V01-01-ST
Design Features rigid compact construction dual rotatable direct reading scales for air and water graduations reflect both metric and English systems vertical in-line or panel mount versions available flow ranges from 4 to 20 LPM water and 140 to 900 SLPM air

Design Features

  • rigid compact construction
  • dual rotatable direct reading scales for air and water
  • graduations reflect both metric and English systems
  • vertical in-line or panel mount versions available
  • flow ranges from 4 to 20 LPM water and 140 to 900 SLPM air
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number VIS4-VA-V01-01-ST
Product Name Medium Range Rotameter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001, UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 150 psi (0.0 to 106 m H2O)
Unlock Full Specs
to access all available technical data