Aalborg Instruments Vortex Insertion Flowmeter VXI-06*-4S6D

Description
Vortices are created when a fluid passes around a bluff body as shown below. Vortices are alternately shed on each side of the body, 180 degrees out of phase to each other, resulting in an oscillating pressure gradient. As flow increases the frequency of vortices increases in proportion to the increased flow thereby creating a linear relationship. Aalborg's unique dual signal processing technology independently measures each vortex on either side of the bluff body and filters out non-flow noise. This results in less noise and higher accuracy throughout the flow range.
Datasheet
Description
Vortices are created when a fluid passes around a bluff body as shown below. Vortices are alternately shed on each side of the body, 180 degrees out of phase to each other, resulting in an oscillating pressure gradient. As flow increases the frequency of vortices increases in proportion to the increased flow thereby creating a linear relationship. Aalborg's unique dual signal processing technology independently measures each vortex on either side of the bluff body and filters out non-flow noise. This results in less noise and higher accuracy throughout the flow range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vortex Insertion Flowmeter - VXI-06*-4S6D - Aalborg Instruments
Orangeburg, NY, USA
Vortex Insertion Flowmeter
VXI-06*-4S6D
Vortex Insertion Flowmeter VXI-06*-4S6D
Vortices are created when a fluid passes around a bluff body as shown below. Vortices are alternately shed on each side of the body, 180 degrees out of phase to each other, resulting in an oscillating pressure gradient. As flow increases the frequency of vortices increases in proportion to the increased flow thereby creating a linear relationship. Aalborg's unique dual signal processing technology independently measures each vortex on either side of the bluff body and filters out non-flow noise. This results in less noise and higher accuracy throughout the flow range.

Vortices are created when a fluid passes around a bluff
body as shown below. Vortices are alternately shed on each
side of the body, 180 degrees out of phase to each other,
resulting in an oscillating pressure gradient. As flow
increases the frequency of vortices increases in proportion
to the increased flow thereby creating a linear relationship.
Aalborg's unique dual signal processing technology
independently measures each vortex on either side of the
bluff body and filters out non-flow noise. This results in less
noise and higher accuracy throughout the flow range.

Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number VXI-06*-4S6D
Product Name Vortex Insertion Flowmeter
Meter Technology Vortex (Shedding) Meter
Features Recorder / Totalizer Functions
Approvals Underwriters Laboratory; Canadian Standards Association; EEXd IIB
Operating Temperature -15 to 140 F (-26 to 60 C)
Process Media Type Liquid (optional feature); Gas (optional feature); Steam
Unlock Full Specs
to access all available technical data

Similar Products

Corrosion and UV Resistant PVC Calibration Column - CC1000-PV - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.75 inch (19.05 mm)
View Details
Flow Sensors - 5100571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 4351 psi (3062 m H2O)
Gas Volumetric Flow Rate 0.0177 to 0.1059 SCFM (0.0300 to 0.1801 m³/hr)
View Details
Electromagnetic Flow Meters, Ultra Mag - Field-Proven Electromagnetic Flanged Flow Meter, UM5K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Operating Temperature 14 to 140 F (-10 to 60 C)
Process Media Type Liquid
View Details
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LNG - Panametrics
Specs
Meter Technology Ultrasonic
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
View Details