Aalborg Instruments Vortex In-Line Flowmeter VXW-10*-4S4

Description
Vortices are created when a fluid passes around a bluff body as shown below. Vortices are alternately shed on each side of the body, 180 degrees out of phase to each other, resulting in an oscillating pressure gradient. As flow increases the frequency of vortices increases in proportion to the increased flow thereby creating a linear relationship. Aalborg's unique dual signal processing technology independently measures each vortex on either side of the bluff body and filters out non-flow noise. This results in less noise and higher accuracy throughout the flow range.
Datasheet
Description
Vortices are created when a fluid passes around a bluff body as shown below. Vortices are alternately shed on each side of the body, 180 degrees out of phase to each other, resulting in an oscillating pressure gradient. As flow increases the frequency of vortices increases in proportion to the increased flow thereby creating a linear relationship. Aalborg's unique dual signal processing technology independently measures each vortex on either side of the bluff body and filters out non-flow noise. This results in less noise and higher accuracy throughout the flow range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vortex In-Line Flowmeter - VXW-10*-4S4 - Aalborg Instruments
Orangeburg, NY, USA
Vortex In-Line Flowmeter
VXW-10*-4S4
Vortex In-Line Flowmeter VXW-10*-4S4
Vortices are created when a fluid passes around a bluff body as shown below. Vortices are alternately shed on each side of the body, 180 degrees out of phase to each other, resulting in an oscillating pressure gradient. As flow increases the frequency of vortices increases in proportion to the increased flow thereby creating a linear relationship. Aalborg's unique dual signal processing technology independently measures each vortex on either side of the bluff body and filters out non-flow noise. This results in less noise and higher accuracy throughout the flow range.

Vortices are created when a fluid passes around a bluff
body as shown below. Vortices are alternately shed on each
side of the body, 180 degrees out of phase to each other,
resulting in an oscillating pressure gradient. As flow
increases the frequency of vortices increases in proportion
to the increased flow thereby creating a linear relationship.
Aalborg's unique dual signal processing technology
independently measures each vortex on either side of the
bluff body and filters out non-flow noise. This results in less
noise and higher accuracy throughout the flow range.

Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number VXW-10*-4S4
Product Name Vortex In-Line Flowmeter
Meter Technology Vortex (Shedding) Meter
Features Recorder / Totalizer Functions
Approvals Underwriters Laboratory; Canadian Standards Association; EEXd IIB
Operating Temperature -15 to 140 F (-26 to 60 C)
Process Media Type Liquid (optional feature); Gas (optional feature); Steam
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 1980682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Gas Volumetric Flow Rate 0.0706 to 0.7062 SCFM (0.1200 to 1.2 m³/hr)
Pipe Diameter 0.50 inch (12.7 mm)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Mechanical Hydraulic Tester – RFIK Series -  - HydraCheck Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details