Aalborg Instruments Direct Reading PTFE- Rotameter T16T4-TA0A-064-03-ST

Description
Design Features constructed of inert materials: chemically inert wetted parts rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Datasheet
Description
Design Features constructed of inert materials: chemically inert wetted parts rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Reading PTFE- Rotameter - T16T4-TA0A-064-03-ST - Aalborg Instruments
Orangeburg, NY, USA
Direct Reading PTFE- Rotameter
T16T4-TA0A-064-03-ST
Direct Reading PTFE- Rotameter T16T4-TA0A-064-03-ST
Design Features constructed of inert materials: chemically inert wetted parts rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.

Design Features

  • constructed of inert materials:
  • chemically inert wetted parts
  • rib-guided or fluted metering tubes facilitate stable/accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • simple means of panel mounting
  • interchangeability of flowtubes and floats
  • conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Flow Meters
Product Number T16T4-TA0A-064-03-ST
Product Name Direct Reading PTFE- Rotameter
Meter Technology Rotameter; Variable Area
Meter Type Volumetric Flow Meter
Approvals ISO 9001, UKAS Quality
Operating Temperature ? to 150 F (? to 66 C)
Pipe Diameter 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flare Gas Mass Flowmeter - DigitalFlow GF868 - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Features Recorder / Totalizer Functions (optional feature)
View Details
Flow Meter - 52668050 - Radwell International
Georg Fischer Piping Systems Ltd
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details
M335 And M350 Flowmeter 2 - 630247024 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.00 inch (50.8 mm)
Operating Pressure 145 psi (102 m H2O)
View Details