Aalborg Instruments Direct Reading PTFE- Rotameter T11T4-TA0A-044-41-ST

Description
Design Features constructed of inert materials: chemically inert wetted parts rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Datasheet
Description
Design Features constructed of inert materials: chemically inert wetted parts rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Reading PTFE- Rotameter - T11T4-TA0A-044-41-ST - Aalborg Instruments
Orangeburg, NY, USA
Direct Reading PTFE- Rotameter
T11T4-TA0A-044-41-ST
Direct Reading PTFE- Rotameter T11T4-TA0A-044-41-ST
Design Features constructed of inert materials: chemically inert wetted parts rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.

Design Features

  • constructed of inert materials:
  • chemically inert wetted parts
  • rib-guided or fluted metering tubes facilitate stable/accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • simple means of panel mounting
  • interchangeability of flowtubes and floats
  • conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Flow Meters
Product Number T11T4-TA0A-044-41-ST
Product Name Direct Reading PTFE- Rotameter
Meter Technology Rotameter; Variable Area
Meter Type Volumetric Flow Meter
Approvals ISO 9001, UKAS Quality
Operating Temperature ? to 150 F (? to 66 C)
Pipe Diameter 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steam Mass Flow Meters - InnovaMass® 240S -  - Sierra Instruments, Inc.
Specs
Meter Technology Vortex (Shedding) Meter
Meter Type Mass Flow Meter; Volumetric Flow Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
View Details
Process Cooling Water Stick - PCWR050BVT-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.50 inch (12.7 mm)
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOW9015CL - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 0.0 to 3.53 SCFM (0.0 to 6 m³/hr)
Accuracy 2 ±%
View Details
Pressure Sensing Digital Flowmeter™ with Data Logger -  - EXAIR
Specs
Meter Type Volumetric Flow Meter
Features Recorder / Totalizer Functions
Pipe Diameter 2.00 to 8.00 inch (50.8 to 203 mm)
View Details