Aalborg Instruments Three Tube-PTFE Glass Flow Meter T36T*T*2

Description
Design Features constructed of inert materials: borosilicate glass, PTFE and PCTFE chemically inert wetted parts within mechanically rigid frame rib-guided or fluted metering tubes facilitate stable/accurate readings OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Datasheet
Description
Design Features constructed of inert materials: borosilicate glass, PTFE and PCTFE chemically inert wetted parts within mechanically rigid frame rib-guided or fluted metering tubes facilitate stable/accurate readings OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Tube-PTFE Glass Flow Meter - T36T*T*2 - Aalborg Instruments
Orangeburg, NY, USA
Three Tube-PTFE Glass Flow Meter
T36T*T*2
Three Tube-PTFE Glass Flow Meter T36T*T*2
Design Features constructed of inert materials: borosilicate glass, PTFE and PCTFE chemically inert wetted parts within mechanically rigid frame rib-guided or fluted metering tubes facilitate stable/accurate readings OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.

Design Features

  • constructed of inert materials: borosilicate glass, PTFE and PCTFE
  • chemically inert wetted parts within mechanically rigid frame
  • rib-guided or fluted metering tubes facilitate stable/accurate readings
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • simple means of panel mounting
  • interchangeability of flowtubes and floats
  • conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number T36T*T*2
Product Name Three Tube-PTFE Glass Flow Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 150 F (? to 66 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Unlock Full Specs
to access all available technical data