Aalborg Instruments Three Tube-PTFE Glass Flow Meter T31T*T*2

Description
Design Features constructed of inert materials: borosilicate glass, PTFE and PCTFE chemically inert wetted parts within mechanically rigid frame rib-guided or fluted metering tubes facilitate stable/accurate readings OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Datasheet
Description
Design Features constructed of inert materials: borosilicate glass, PTFE and PCTFE chemically inert wetted parts within mechanically rigid frame rib-guided or fluted metering tubes facilitate stable/accurate readings OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Tube-PTFE Glass Flow Meter - T31T*T*2 - Aalborg Instruments
Orangeburg, NY, USA
Three Tube-PTFE Glass Flow Meter
T31T*T*2
Three Tube-PTFE Glass Flow Meter T31T*T*2
Design Features constructed of inert materials: borosilicate glass, PTFE and PCTFE chemically inert wetted parts within mechanically rigid frame rib-guided or fluted metering tubes facilitate stable/accurate readings OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.

Design Features

  • constructed of inert materials: borosilicate glass, PTFE and PCTFE
  • chemically inert wetted parts within mechanically rigid frame
  • rib-guided or fluted metering tubes facilitate stable/accurate readings
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • simple means of panel mounting
  • interchangeability of flowtubes and floats
  • conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number T31T*T*2
Product Name Three Tube-PTFE Glass Flow Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 150 F (? to 66 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Process Cooling Water Stick - PCWR050BEPT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Electromagnetic Flowmeter, HygienicMaster - FEH500 - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions; Sanitary Applications Rated
Approvals ATEX; IECEx, FM, cFM
View Details
Measurement - Flow - variable-area-Flow-meter - 199335003 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.10 to 11.00 GPM (4.17 to 41.67 L/min)
View Details