Aalborg Instruments Four Tube-PTFE Glass Flow Meter T46T*T*1

Description
Design Features constructed of inert materials: borosilicate glass, PTFE and PCTFE chemically inert wetted parts within mechanically rigid frame rib-guided or fluted metering tubes facilitate stable/accurate readings OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Datasheet
Description
Design Features constructed of inert materials: borosilicate glass, PTFE and PCTFE chemically inert wetted parts within mechanically rigid frame rib-guided or fluted metering tubes facilitate stable/accurate readings OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four Tube-PTFE Glass Flow Meter - T46T*T*1 - Aalborg Instruments
Orangeburg, NY, USA
Four Tube-PTFE Glass Flow Meter
T46T*T*1
Four Tube-PTFE Glass Flow Meter T46T*T*1
Design Features constructed of inert materials: borosilicate glass, PTFE and PCTFE chemically inert wetted parts within mechanically rigid frame rib-guided or fluted metering tubes facilitate stable/accurate readings OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.

Design Features

  • constructed of inert materials: borosilicate glass, PTFE and PCTFE
  • chemically inert wetted parts within mechanically rigid frame
  • rib-guided or fluted metering tubes facilitate stable/accurate readings
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • simple means of panel mounting
  • interchangeability of flowtubes and floats
  • conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number T46T*T*1
Product Name Four Tube-PTFE Glass Flow Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 150 F (? to 66 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 256578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
Gas Volumetric Flow Rate 0.1059 to 0.2119 SCFM (0.1801 to 0.3601 m³/hr)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Universal Flow Meter Test Kits -  - HydraCheck Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.00 to 100.00 GPM (3.79 to 379 L/min)
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details