Aalborg Instruments Direct Reading PTFE- Rotameter T11T4-TA0A-112-08-SA

Description
Design Features constructed of inert materials: chemically inert wetted parts rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Description
Design Features constructed of inert materials: chemically inert wetted parts rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Datasheet
Datasheet Summary
Powered by GS/AI

The Direct Reading PTFE-Rotameter, part number T11T4-TA0A-112-08-SA, is designed for measuring low to medium flow rates of highly corrosive or ultra-pure liquids and gases. It features a robust construction with wetted components made from borosilicate glass, PTFE, and PCTFE, ensuring chemical inertness. The flow meter is housed in a mechanically rigid anodized aluminum frame, providing durability and stability. This model includes a thick protective magnifying safety shield and is equipped with rib-guided or fluted metering tubes that enhance reading accuracy. The OPTIGRAD,Ñ¢ scales are designed to minimize parallax and reduce eye fatigue, making it easier to obtain precise measurements. The flow meter has a standard accuracy of ±2% full scale and a repeatability of ±0.25%. It operates effectively under a maximum pressure of 100 psig (6.7 bars) and a maximum temperature of 150 °F (65 °C). The product is individually tested for leak integrity, certified to a rating of 1 x 10^-7 sccs Helium or better. It offers interchangeable flow tubes and floats, with convenient panel mounting options. The connections are 1/8" NPT female for both inlet and outlet, with optional fittings available. This rotameter is suitable for applications requiring reliable flow measurement in challenging environments.

Datasheet Summary
Powered by GS/AI

The Direct Reading PTFE-Rotameter, part number T11T4-TA0A-112-08-SA, is designed for measuring low to medium flow rates of highly corrosive or ultra-pure liquids and gases. It features a robust construction with wetted components made from borosilicate glass, PTFE, and PCTFE, ensuring chemical inertness. The flow meter is housed in a mechanically rigid anodized aluminum frame, providing durability and stability. This model includes a thick protective magnifying safety shield and is equipped with rib-guided or fluted metering tubes that enhance reading accuracy. The OPTIGRAD,Ñ¢ scales are designed to minimize parallax and reduce eye fatigue, making it easier to obtain precise measurements. The flow meter has a standard accuracy of ±2% full scale and a repeatability of ±0.25%. It operates effectively under a maximum pressure of 100 psig (6.7 bars) and a maximum temperature of 150 °F (65 °C). The product is individually tested for leak integrity, certified to a rating of 1 x 10^-7 sccs Helium or better. It offers interchangeable flow tubes and floats, with convenient panel mounting options. The connections are 1/8" NPT female for both inlet and outlet, with optional fittings available. This rotameter is suitable for applications requiring reliable flow measurement in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Direct Reading PTFE- Rotameter - T11T4-TA0A-112-08-SA - Aalborg Instruments
Orangeburg, NY, USA
Direct Reading PTFE- Rotameter
T11T4-TA0A-112-08-SA
Direct Reading PTFE- Rotameter T11T4-TA0A-112-08-SA
Design Features constructed of inert materials: chemically inert wetted parts rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.

Design Features

  • constructed of inert materials:
  • chemically inert wetted parts
  • rib-guided or fluted metering tubes facilitate stable/accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • simple means of panel mounting
  • interchangeability of flowtubes and floats
  • conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Flow Meters
Product Number T11T4-TA0A-112-08-SA
Product Name Direct Reading PTFE- Rotameter
Meter Technology Rotameter; Variable Area
Meter Type Volumetric Flow Meter
Approvals ISO 9001, UKAS Quality
Operating Temperature ? to 150 F (? to 66 C)
Pipe Diameter 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic flowmeter (Spool piece) - FST - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Flanged; FLANGE, US, 150# CLASS
Operating Pressure 15 psi (10.56 m H2O)
View Details
Ultrasonic Flowmeter for Gas - PanaFlow FLI - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Pipe Diameter 3.00 to 16.00 inch (76.2 to 406 mm)
View Details