Aalborg Instruments XFM Digital Mass Flow Meter XFM17

Description
Design Features Supports up to 23 Engineering Units (including User Defined). Stores calibration data for up to 10 gases. Programmable Totalizer indicates total gas quantity. High and low gas flow Alarm limits with preset delay interval. Two sets of user-programmable electromechanical SPDT relays with latch option. User-selectable analog 0-5 Vdc or 4-20mA outputs. Internal Conversion factors for up to 32 gases. Digital Interface (RS-232 / RS-485, Profibus DP available). Multi-Drop Capability of up to 256 units (RS-485 option). Optional Profibus DP interface with I&M functionality. Automatic sensor zero offset adjustment (via digital interface or local push button). Self-Diagnostic Tests. Local 2 x 16 characters LCD display* with adjustable back light (optional).
Description
Design Features Supports up to 23 Engineering Units (including User Defined). Stores calibration data for up to 10 gases. Programmable Totalizer indicates total gas quantity. High and low gas flow Alarm limits with preset delay interval. Two sets of user-programmable electromechanical SPDT relays with latch option. User-selectable analog 0-5 Vdc or 4-20mA outputs. Internal Conversion factors for up to 32 gases. Digital Interface (RS-232 / RS-485, Profibus DP available). Multi-Drop Capability of up to 256 units (RS-485 option). Optional Profibus DP interface with I&M functionality. Automatic sensor zero offset adjustment (via digital interface or local push button). Self-Diagnostic Tests. Local 2 x 16 characters LCD display* with adjustable back light (optional).
Datasheet
Datasheet Summary
Powered by GS/AI

The XFM17 Digital Mass Flow Meter from Aalborg Instruments is designed for measuring clean gases with a maximum flow rate of 10 L/min. It supports up to 23 engineering units and can store calibration data for up to 10 different gases. The device features a programmable totalizer for tracking total gas quantity and includes high and low flow alarm limits with adjustable delay intervals. The XFM17 is equipped with two sets of user-programmable electromechanical SPDT relays and offers user-selectable analog output options of 0-5 Vdc or 4-20 mA. It has a digital interface that includes RS-232 and RS-485 options, with the capability for multi-drop configurations of up to 256 units. An optional Profibus DP interface is also available, providing additional functionality. The meter incorporates automatic sensor zero offset adjustment and self-diagnostic tests to ensure accurate measurements. It operates within a temperature range of 32 °F to 122 °F (0 °C to 50 °C) and can handle a maximum gas pressure of 500 psig. The XFM17 is constructed with aluminum or stainless steel and features various fitting options, making it adaptable for different installation requirements.

Datasheet Summary
Powered by GS/AI

The XFM17 Digital Mass Flow Meter from Aalborg Instruments is designed for measuring clean gases with a maximum flow rate of 10 L/min. It supports up to 23 engineering units and can store calibration data for up to 10 different gases. The device features a programmable totalizer for tracking total gas quantity and includes high and low flow alarm limits with adjustable delay intervals. The XFM17 is equipped with two sets of user-programmable electromechanical SPDT relays and offers user-selectable analog output options of 0-5 Vdc or 4-20 mA. It has a digital interface that includes RS-232 and RS-485 options, with the capability for multi-drop configurations of up to 256 units. An optional Profibus DP interface is also available, providing additional functionality. The meter incorporates automatic sensor zero offset adjustment and self-diagnostic tests to ensure accurate measurements. It operates within a temperature range of 32 °F to 122 °F (0 °C to 50 °C) and can handle a maximum gas pressure of 500 psig. The XFM17 is constructed with aluminum or stainless steel and features various fitting options, making it adaptable for different installation requirements.

Suppliers

Company
Product
Description
Supplier Links
XFM Digital Mass Flow Meter - XFM17 - Aalborg Instruments
Orangeburg, NY, USA
XFM Digital Mass Flow Meter
XFM17
XFM Digital Mass Flow Meter XFM17
Design Features Supports up to 23 Engineering Units (including User Defined). Stores calibration data for up to 10 gases. Programmable Totalizer indicates total gas quantity. High and low gas flow Alarm limits with preset delay interval. Two sets of user-programmable electromechanical SPDT relays with latch option. User-selectable analog 0-5 Vdc or 4-20mA outputs. Internal Conversion factors for up to 32 gases. Digital Interface (RS-232 / RS-485, Profibus DP available). Multi-Drop Capability of up to 256 units (RS-485 option). Optional Profibus DP interface with I&M functionality. Automatic sensor zero offset adjustment (via digital interface or local push button). Self-Diagnostic Tests. Local 2 x 16 characters LCD display* with adjustable back light (optional).

Design Features

  • Supports up to 23 Engineering Units (including User Defined).
  • Stores calibration data for up to 10 gases.
  • Programmable Totalizer indicates total gas quantity.
  • High and low gas flow Alarm limits with preset delay interval.
  • Two sets of user-programmable electromechanical SPDT relays with latch option.
  • User-selectable analog 0-5 Vdc or 4-20mA outputs.
  • Internal Conversion factors for up to 32 gases.
  • Digital Interface (RS-232 / RS-485, Profibus DP available).
  • Multi-Drop Capability of up to 256 units (RS-485 option).
  • Optional Profibus DP interface with I&M functionality.
  • Automatic sensor zero offset adjustment (via digital interface or local push button).
  • Self-Diagnostic Tests.
  • Local 2 x 16 characters LCD display* with adjustable back light (optional).
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Flow Meters
Product Number XFM17
Product Name XFM Digital Mass Flow Meter
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator (optional feature); Programmable (optional feature); Recorder / Totalizer Functions (optional feature)
Operating Temperature 41 to 122 F (5 to 50 C)
Pipe Diameter 0.12 to 0.38 inch (3.17 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247021 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.50 inch (38.1 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Ultrasonic Clamp-On Gas Flow Meter - DigitalFlow GC868 - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions (optional feature)
View Details
Universal Flow Meter Test Kits -  - HydraCheck Inc.
Specs
Meter Type Volumetric Flow Meter
Process Media Type Liquid
Liquid Volumetric Flow Rate 1.00 to 100.00 GPM (3.79 to 379 L/min)
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOW9015CL - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 0.0 to 3.53 SCFM (0.0 to 6 m³/hr)
Accuracy 2 ±%
View Details