Hoyt Electrical Instrument Works, Inc. Hoyt Volume Unit (VU) Audio Analog Panel Meters 582VU

Description
The performance of the Hoyt VU meter is based on the requirements of BS-6840: Part 17:1991, IEC 268-17 1990. The dynamic characteristics quoted, which requires the response time to 99% of reference deflection (0VU) to be 0.3 seconds ±30ms, 0-100% with an over swing of at least 1.0% but not more than 1.5% are not fully met. The over swing, because damping is allowed to spread within normal design restraints, can vary to meet your specifications. SCALE: (Scale "B" 0-100% Top Arc, -20 to +3 Bottom Arc) SCALE COLOR: (White) DIALS: (White on Black, Color, Special) MOUNTING OPTIONS: (N/A) POINTERS: (Airplane, Lance, Spade) POINTER COLOR: (Red, White) ILLUMINATION: (12V or 24V Electroluminscent, 12V or 24V LED, 12V or 24V Bulb and Socket)
Description
The performance of the Hoyt VU meter is based on the requirements of BS-6840: Part 17:1991, IEC 268-17 1990. The dynamic characteristics quoted, which requires the response time to 99% of reference deflection (0VU) to be 0.3 seconds ±30ms, 0-100% with an over swing of at least 1.0% but not more than 1.5% are not fully met. The over swing, because damping is allowed to spread within normal design restraints, can vary to meet your specifications. SCALE: (Scale "B" 0-100% Top Arc, -20 to +3 Bottom Arc) SCALE COLOR: (White) DIALS: (White on Black, Color, Special) MOUNTING OPTIONS: (N/A) POINTERS: (Airplane, Lance, Spade) POINTER COLOR: (Red, White) ILLUMINATION: (12V or 24V Electroluminscent, 12V or 24V LED, 12V or 24V Bulb and Socket)

Suppliers

Company
Product
Description
Supplier Links
Hoyt Volume Unit (VU) Audio Analog Panel Meters - 582VU - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Hoyt Volume Unit (VU) Audio Analog Panel Meters
582VU
Hoyt Volume Unit (VU) Audio Analog Panel Meters 582VU
The performance of the Hoyt VU meter is based on the requirements of BS-6840: Part 17:1991, IEC 268-17 1990. The dynamic characteristics quoted, which requires the response time to 99% of reference deflection (0VU) to be 0.3 seconds ±30ms, 0-100% with an over swing of at least 1.0% but not more than 1.5% are not fully met. The over swing, because damping is allowed to spread within normal design restraints, can vary to meet your specifications. SCALE: (Scale "B" 0-100% Top Arc, -20 to +3 Bottom Arc) SCALE COLOR: (White) DIALS: (White on Black, Color, Special) MOUNTING OPTIONS: (N/A) POINTERS: (Airplane, Lance, Spade) POINTER COLOR: (Red, White) ILLUMINATION: (12V or 24V Electroluminscent, 12V or 24V LED, 12V or 24V Bulb and Socket)

The performance of the Hoyt VU meter is based on the requirements of BS-6840: Part 17:1991, IEC 268-17 1990. The dynamic characteristics quoted, which requires the response time to 99% of reference deflection (0VU) to be 0.3 seconds ±30ms, 0-100% with an over swing of at least 1.0% but not more than 1.5% are not fully met. The over swing, because damping is allowed to spread within normal design restraints, can vary to meet your specifications.

SCALE: (Scale "B" 0-100% Top Arc, -20 to +3 Bottom Arc)

SCALE COLOR: (White)

DIALS: (White on Black, Color, Special)

MOUNTING OPTIONS: (N/A)

POINTERS: (Airplane, Lance, Spade)

POINTER COLOR: (Red, White)

ILLUMINATION: (12V or 24V Electroluminscent, 12V or 24V LED, 12V or 24V Bulb and Socket)

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category VU Meters
Product Number 582VU
Product Name Hoyt Volume Unit (VU) Audio Analog Panel Meters
Form Factor Panel
Unlock Full Specs
to access all available technical data

Similar Products

1.5
Hoyt Electrical Instrument Works, Inc.
Specs
Form Factor Panel
Display Type Analog
Operating Temp -25 to 55 C (-13 to 131 F)
View Details
STEMlab 125-14 Low Noise Bare OEM -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Special Measurement Types True RMS Current Measurement
View Details
2
Specs
Form Factor Panel
Display Type Analog
Operating Temp -25 to 55 C (-13 to 131 F)
View Details
STEMlab 125-14 Z7020 Low Noise Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Special Measurement Types True RMS Current Measurement
View Details