Hoyt Electrical Instrument Works, Inc. 1.5" Analog VU Panel Meter Presentor AL19 Series

Description
Hoyt is an authorized distributor for the Sifam VU Series in the United States. The Presentor AL19 Series is a 1.5" meter than can be surface mounted (AL19M and AL19B) or window mounted (AL19W and AL19WF). It is constructed with a transparent acrylic front, high impact translucent rear body, and black ABS molded enclosure. The taut band center magnet movement is standard and there is no calibration effect when mounted on a ferrous panel. The combination of tube pointer and flattened arc scale on the buff colored dial results in an easy to read meter, even when monitoring a row on a large console. The performance of the meter is based on the requirements of IEC 268-17. Key Base Specifications and Features (Consult Datasheet or Factory for Complete Details) Accuracy: A low range ac voltmeter offering a performance close to that of a full specification vu meter. Suitable for connecting across a 600 ohm line and self-contained except for requiring an external 3k6 resistor. Calibrated for use with a 3k6 ohm resistor 4vu above the scale marking so that the reference deflection (0vu) is produced by a signal 4vu above 1mW in 600ohms (1.228V). The response curves below give a comparison of the full specification vu meter with that of typical AL19, AL29 and AL39 meters. A variation in over swing between 0 and 5% can occur since the damping is not individually adjusted on each AL meter but allowed to fall within normal process parameters. Operating Temperature: -13°F to 131°F (-25°C to 55°C) Performance: IEC 268-17
Description
Hoyt is an authorized distributor for the Sifam VU Series in the United States. The Presentor AL19 Series is a 1.5" meter than can be surface mounted (AL19M and AL19B) or window mounted (AL19W and AL19WF). It is constructed with a transparent acrylic front, high impact translucent rear body, and black ABS molded enclosure. The taut band center magnet movement is standard and there is no calibration effect when mounted on a ferrous panel. The combination of tube pointer and flattened arc scale on the buff colored dial results in an easy to read meter, even when monitoring a row on a large console. The performance of the meter is based on the requirements of IEC 268-17. Key Base Specifications and Features (Consult Datasheet or Factory for Complete Details) Accuracy: A low range ac voltmeter offering a performance close to that of a full specification vu meter. Suitable for connecting across a 600 ohm line and self-contained except for requiring an external 3k6 resistor. Calibrated for use with a 3k6 ohm resistor 4vu above the scale marking so that the reference deflection (0vu) is produced by a signal 4vu above 1mW in 600ohms (1.228V). The response curves below give a comparison of the full specification vu meter with that of typical AL19, AL29 and AL39 meters. A variation in over swing between 0 and 5% can occur since the damping is not individually adjusted on each AL meter but allowed to fall within normal process parameters. Operating Temperature: -13°F to 131°F (-25°C to 55°C) Performance: IEC 268-17

Suppliers

Company
Product
Description
Supplier Links
1.5
Penacook, NH, USA
1.5" Analog VU Panel Meter
Presentor AL19 Series
1.5" Analog VU Panel Meter Presentor AL19 Series
Hoyt is an authorized distributor for the Sifam VU Series in the United States. The Presentor AL19 Series is a 1.5" meter than can be surface mounted (AL19M and AL19B) or window mounted (AL19W and AL19WF). It is constructed with a transparent acrylic front, high impact translucent rear body, and black ABS molded enclosure. The taut band center magnet movement is standard and there is no calibration effect when mounted on a ferrous panel. The combination of tube pointer and flattened arc scale on the buff colored dial results in an easy to read meter, even when monitoring a row on a large console. The performance of the meter is based on the requirements of IEC 268-17. Key Base Specifications and Features (Consult Datasheet or Factory for Complete Details) Accuracy: A low range ac voltmeter offering a performance close to that of a full specification vu meter. Suitable for connecting across a 600 ohm line and self-contained except for requiring an external 3k6 resistor. Calibrated for use with a 3k6 ohm resistor 4vu above the scale marking so that the reference deflection (0vu) is produced by a signal 4vu above 1mW in 600ohms (1.228V). The response curves below give a comparison of the full specification vu meter with that of typical AL19, AL29 and AL39 meters. A variation in over swing between 0 and 5% can occur since the damping is not individually adjusted on each AL meter but allowed to fall within normal process parameters. Operating Temperature: -13°F to 131°F (-25°C to 55°C) Performance: IEC 268-17

Hoyt is an authorized distributor for the Sifam VU Series in the United States. The Presentor AL19 Series is a 1.5" meter than can be surface mounted (AL19M and AL19B) or window mounted (AL19W and AL19WF). It is constructed with a transparent acrylic front, high impact translucent rear body, and black ABS molded enclosure. The taut band center magnet movement is standard and there is no calibration effect when mounted on a ferrous panel. The combination of tube pointer and flattened arc scale on the buff colored dial results in an easy to read meter, even when monitoring a row on a large console. The performance of the meter is based on the requirements of IEC 268-17.

Key Base Specifications and Features (Consult Datasheet or Factory for Complete Details)

Accuracy: A low range ac voltmeter offering a performance close to that of a full specification vu meter. Suitable for connecting across a 600 ohm line and self-contained except for requiring an external 3k6 resistor. Calibrated for use with a 3k6 ohm resistor 4vu above the scale marking so that the reference deflection (0vu) is produced by a signal 4vu above 1mW in 600ohms (1.228V). The response curves below give a comparison of the full specification vu meter with that of typical AL19, AL29 and AL39 meters. A variation in over swing between 0 and 5% can occur since the damping is not individually adjusted on each AL meter but allowed to fall within normal process parameters.

Operating Temperature: -13°F to 131°F (-25°C to 55°C)

Performance: IEC 268-17

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category VU Meters
Product Number Presentor AL19 Series
Product Name 1.5" Analog VU Panel Meter
Form Factor Panel
Unlock Full Specs
to access all available technical data

Similar Products

3
Specs
Form Factor Panel
Display Type Analog
Operating Temp -25 to 55 C (-13 to 131 F)
View Details
STEMlab 125-14 Diagnostic Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Special Measurement Types True RMS Current Measurement
View Details
2
Specs
Form Factor Panel
Display Type Analog
Operating Temp -25 to 55 C (-13 to 131 F)
View Details
STEMlab 125-14 External Clock Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Special Measurement Types True RMS Current Measurement
View Details