10C Series are offered in single and three phase manually operated assemblies. The 10C Series units operate from 120V lines 10C Series units are rated at 2.25A for constant current loads. All types are open construction designed for back-of-panel mounting. The tapping arrangement permits an output voltage of 0 to line voltage or 10% above line voltage. All models can be operated at any frequency between 50 and 2000 Hz without reduction in allowable output current.
| Specialty Product Technologies | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 10C Series |
| Product Name | POWERSTAT® Variable Transformer |
| Input Voltage | 120 volts |