Specialty Product Technologies POWERSTAT® Variable Transformer 116C Series

Description
116C Series operate from 120V lines. The rated output for constant current loads is 10A. Single, manually operated units have both 3-hole and 4-hole mounting arrangements; all others have a 4-hole mounting. The 116C Series can be operated at any frequency between 50 to 1500 Hz without reduction in allowable output current. Available in open construction, coil & terminal enclosure or with cord-plug/receptacle sets. Except for the cord-plug/receptacle sets the units are available as manual or motor-driven.
Description
116C Series operate from 120V lines. The rated output for constant current loads is 10A. Single, manually operated units have both 3-hole and 4-hole mounting arrangements; all others have a 4-hole mounting. The 116C Series can be operated at any frequency between 50 to 1500 Hz without reduction in allowable output current. Available in open construction, coil & terminal enclosure or with cord-plug/receptacle sets. Except for the cord-plug/receptacle sets the units are available as manual or motor-driven.

Suppliers

Company
Product
Description
Supplier Links
Elizabethtown, NC, USA
POWERSTAT® Variable Transformer
116C Series
POWERSTAT® Variable Transformer 116C Series
116C Series operate from 120V lines. The rated output for constant current loads is 10A. Single, manually operated units have both 3-hole and 4-hole mounting arrangements; all others have a 4-hole mounting. The 116C Series can be operated at any frequency between 50 to 1500 Hz without reduction in allowable output current. Available in open construction, coil & terminal enclosure or with cord-plug/receptacle sets. Except for the cord-plug/receptacle sets the units are available as manual or motor-driven.

116C Series operate from 120V lines. The rated output for constant current loads is 10A. Single, manually operated units have both 3-hole and 4-hole mounting arrangements; all others have a 4-hole mounting. The 116C Series can be operated at any frequency between 50 to 1500 Hz without reduction in allowable output current. Available in open construction, coil & terminal enclosure or with cord-plug/receptacle sets. Except for the cord-plug/receptacle sets the units are available as manual or motor-driven.

Supplier's Site

Technical Specifications

  Specialty Product Technologies
Product Category Power Transformers
Product Number 116C Series
Product Name POWERSTAT® Variable Transformer
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA - No.1601689676585 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
Isolation Transformer - 1321-3TW040-BB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details