Specialty Product Technologies POWERSTAT® Variable Transformer 217C Series

Description
217C Series operate from 240V lines. The rated output for constant current loads is 5A. Single, manually operated units have both 3-hole and 4-hole mounting arrangements; all others have a 4-hole mounting. The 116C Series can be operated at any frequency between 60 to 1500 Hz without reduction in allowable output current. Available in open construction, coil & terminal enclosure or with cord-plug/receptacle sets. Except for the cord-plug/receptacle sets the units are available as manual or motor-driven.
Description
217C Series operate from 240V lines. The rated output for constant current loads is 5A. Single, manually operated units have both 3-hole and 4-hole mounting arrangements; all others have a 4-hole mounting. The 116C Series can be operated at any frequency between 60 to 1500 Hz without reduction in allowable output current. Available in open construction, coil & terminal enclosure or with cord-plug/receptacle sets. Except for the cord-plug/receptacle sets the units are available as manual or motor-driven.

Suppliers

Company
Product
Description
Supplier Links
Elizabethtown, NC, USA
POWERSTAT® Variable Transformer
217C Series
POWERSTAT® Variable Transformer 217C Series
217C Series operate from 240V lines. The rated output for constant current loads is 5A. Single, manually operated units have both 3-hole and 4-hole mounting arrangements; all others have a 4-hole mounting. The 116C Series can be operated at any frequency between 60 to 1500 Hz without reduction in allowable output current. Available in open construction, coil & terminal enclosure or with cord-plug/receptacle sets. Except for the cord-plug/receptacle sets the units are available as manual or motor-driven.

217C Series operate from 240V lines. The rated output for constant current loads is 5A. Single, manually operated units have both 3-hole and 4-hole mounting arrangements; all others have a 4-hole mounting. The 116C Series can be operated at any frequency between 60 to 1500 Hz without reduction in allowable output current. Available in open construction, coil & terminal enclosure or with cord-plug/receptacle sets. Except for the cord-plug/receptacle sets the units are available as manual or motor-driven.

Supplier's Site

Technical Specifications

  Specialty Product Technologies
Product Category Power Transformers
Product Number 217C Series
Product Name POWERSTAT® Variable Transformer
Input Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

FCT1-xxK2SL Forward Converter Transformers for 4 Watt Applications - FCT1-33K2SL FCT1-33K2SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
Control Circuit Transformer - 1497B-A14-M14-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 3000 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details