Specialty Product Technologies POWERSTAT® Variable Transformer 12C Series

Description
12C Series are offered in single and three phase manually operated assemblies and operate from 240V lines. The 12C Series units are rated at 0.7A for constant current loads. All types are open construction designed for back-of-panel mounting. The tapping arrangement permits an output voltage of 0 to line voltage or 10% above line voltage. All models can be operated at any frequency between 50 and 2000 Hz without reduction in allowable output current.
Description
12C Series are offered in single and three phase manually operated assemblies and operate from 240V lines. The 12C Series units are rated at 0.7A for constant current loads. All types are open construction designed for back-of-panel mounting. The tapping arrangement permits an output voltage of 0 to line voltage or 10% above line voltage. All models can be operated at any frequency between 50 and 2000 Hz without reduction in allowable output current.

Suppliers

Company
Product
Description
Supplier Links
Elizabethtown, NC, USA
POWERSTAT® Variable Transformer
12C Series
POWERSTAT® Variable Transformer 12C Series
12C Series are offered in single and three phase manually operated assemblies and operate from 240V lines. The 12C Series units are rated at 0.7A for constant current loads. All types are open construction designed for back-of-panel mounting. The tapping arrangement permits an output voltage of 0 to line voltage or 10% above line voltage. All models can be operated at any frequency between 50 and 2000 Hz without reduction in allowable output current.

12C Series are offered in single and three phase manually operated assemblies and operate from 240V lines. The 12C Series units are rated at 0.7A for constant current loads. All types are open construction designed for back-of-panel mounting. The tapping arrangement permits an output voltage of 0 to line voltage or 10% above line voltage. All models can be operated at any frequency between 50 and 2000 Hz without reduction in allowable output current.

Supplier's Site

Technical Specifications

  Specialty Product Technologies
Product Category Power Transformers
Product Number 12C Series
Product Name POWERSTAT® Variable Transformer
Input Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Control Circuit Transformer - 1497A-A3-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 100 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details