Specialty Product Technologies POWERSTAT® Variable Transformer Q117U Series

Description
Q117U Series operate from 120V lines. The rated output for constant current loads is 10A. The Q117U Series can be operated at any frequency between 60 to 1500 Hz without reduction in allowable output current. Open construction, manually operated.
Description
Q117U Series operate from 120V lines. The rated output for constant current loads is 10A. The Q117U Series can be operated at any frequency between 60 to 1500 Hz without reduction in allowable output current. Open construction, manually operated.

Suppliers

Company
Product
Description
Supplier Links
Elizabethtown, NC, USA
POWERSTAT® Variable Transformer
Q117U Series
POWERSTAT® Variable Transformer Q117U Series
Q117U Series operate from 120V lines. The rated output for constant current loads is 10A. The Q117U Series can be operated at any frequency between 60 to 1500 Hz without reduction in allowable output current. Open construction, manually operated.

Q117U Series operate from 120V lines. The rated output for constant current loads is 10A. The Q117U Series can be operated at any frequency between 60 to 1500 Hz without reduction in allowable output current. Open construction, manually operated.

Supplier's Site

Technical Specifications

  Specialty Product Technologies
Product Category Power Transformers
Product Number Q117U Series
Product Name POWERSTAT® Variable Transformer
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 162G16 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 8 volts
Power Rating (VA) 12 VA
View Details
4 suppliers
UL 480V to 240/120V Transformer Three Phase 480V Step-down Isolation Output Transformer for 120/240V Circuits - No.62043878899 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
PC Mount Flat Pack™ Power Transformers - FP16-150 - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers