Specialty Product Technologies POWERSTAT® Variable Transformer 1296D Series

Description
The 1296D Series are offered in single and three phase assemblies. The 1296D Series types operated from 240V lines. The rated output for constant current loads is 35A. The load rating ranges from 35A-350A depending on input voltage. Please refer to the catalog rating charts. 1296D Series may be bench or back-of-panel mounted. Available in open construction, screened, terminal enclosure and screens or with a NEMA 1 Enclosure. Units are can be operated manually or motor-driven. The 1296D Series assemblies are completely self-contained. They are fully assembled and include all paralleling chokes and connections, input and output terminals for copper wire, bases, shafts, lifting eyes and output fuses.
Description
The 1296D Series are offered in single and three phase assemblies. The 1296D Series types operated from 240V lines. The rated output for constant current loads is 35A. The load rating ranges from 35A-350A depending on input voltage. Please refer to the catalog rating charts. 1296D Series may be bench or back-of-panel mounted. Available in open construction, screened, terminal enclosure and screens or with a NEMA 1 Enclosure. Units are can be operated manually or motor-driven. The 1296D Series assemblies are completely self-contained. They are fully assembled and include all paralleling chokes and connections, input and output terminals for copper wire, bases, shafts, lifting eyes and output fuses.

Suppliers

Company
Product
Description
Supplier Links
Elizabethtown, NC, USA
POWERSTAT® Variable Transformer
1296D Series
POWERSTAT® Variable Transformer 1296D Series
The 1296D Series are offered in single and three phase assemblies. The 1296D Series types operated from 240V lines. The rated output for constant current loads is 35A. The load rating ranges from 35A-350A depending on input voltage. Please refer to the catalog rating charts. 1296D Series may be bench or back-of-panel mounted. Available in open construction, screened, terminal enclosure and screens or with a NEMA 1 Enclosure. Units are can be operated manually or motor-driven. The 1296D Series assemblies are completely self-contained. They are fully assembled and include all paralleling chokes and connections, input and output terminals for copper wire, bases, shafts, lifting eyes and output fuses.

The 1296D Series are offered in single and three phase assemblies. The 1296D Series types operated from 240V lines. The rated output for constant current loads is 35A. The load rating ranges from 35A-350A depending on input voltage. Please refer to the catalog rating charts. 1296D Series may be bench or back-of-panel mounted. Available in open construction, screened, terminal enclosure and screens or with a NEMA 1 Enclosure. Units are can be operated manually or motor-driven. The 1296D Series assemblies are completely self-contained. They are fully assembled and include all paralleling chokes and connections, input and output terminals for copper wire, bases, shafts, lifting eyes and output fuses.

Supplier's Site

Technical Specifications

  Specialty Product Technologies
Product Category Power Transformers
Product Number 1296D Series
Product Name POWERSTAT® Variable Transformer
Input Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer for Industry Commerce - No.1601730018163 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting base mounted
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Control Circuit Transformer - 1497B-A4-M16-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 150 VA
View Details