Specialty Product Technologies POWERSTAT® Variable Transformer 1156D Series

Description
The 1156D Series are offered in single and three phase assemblies. The 1156D Series types operated from 120V lines. The rated output for constant current loads is 50A. The load rating ranges from 50A-450A depending on input voltage. Please refer to the catalog rating charts. The 1156D Series can be operated at any frequency between 50 and 500 Hz. Refer to Figure A in our catalog for the allowable output current at the higher rated frequency. 1156D Series may be bench or back-of-panel mounted. Available in open construction, screened, terminal enclosure and screens or with a NEMA 1 Enclosure. Units are can be operated manually or motor-driven. The 1156D Series assemblies are completely self-contained. They are fully assembled and include all paralleling chokes and connections, input and output terminals for copper wire, bases, shafts, lifting eyes and output fuses.
Description
The 1156D Series are offered in single and three phase assemblies. The 1156D Series types operated from 120V lines. The rated output for constant current loads is 50A. The load rating ranges from 50A-450A depending on input voltage. Please refer to the catalog rating charts. The 1156D Series can be operated at any frequency between 50 and 500 Hz. Refer to Figure A in our catalog for the allowable output current at the higher rated frequency. 1156D Series may be bench or back-of-panel mounted. Available in open construction, screened, terminal enclosure and screens or with a NEMA 1 Enclosure. Units are can be operated manually or motor-driven. The 1156D Series assemblies are completely self-contained. They are fully assembled and include all paralleling chokes and connections, input and output terminals for copper wire, bases, shafts, lifting eyes and output fuses.

Suppliers

Company
Product
Description
Supplier Links
Elizabethtown, NC, USA
POWERSTAT® Variable Transformer
1156D Series
POWERSTAT® Variable Transformer 1156D Series
The 1156D Series are offered in single and three phase assemblies. The 1156D Series types operated from 120V lines. The rated output for constant current loads is 50A. The load rating ranges from 50A-450A depending on input voltage. Please refer to the catalog rating charts. The 1156D Series can be operated at any frequency between 50 and 500 Hz. Refer to Figure A in our catalog for the allowable output current at the higher rated frequency. 1156D Series may be bench or back-of-panel mounted. Available in open construction, screened, terminal enclosure and screens or with a NEMA 1 Enclosure. Units are can be operated manually or motor-driven. The 1156D Series assemblies are completely self-contained. They are fully assembled and include all paralleling chokes and connections, input and output terminals for copper wire, bases, shafts, lifting eyes and output fuses.

The 1156D Series are offered in single and three phase assemblies. The 1156D Series types operated from 120V lines. The rated output for constant current loads is 50A. The load rating ranges from 50A-450A depending on input voltage. Please refer to the catalog rating charts. The 1156D Series can be operated at any frequency between 50 and 500 Hz. Refer to Figure A in our catalog for the allowable output current at the higher rated frequency. 1156D Series may be bench or back-of-panel mounted. Available in open construction, screened, terminal enclosure and screens or with a NEMA 1 Enclosure. Units are can be operated manually or motor-driven. The 1156D Series assemblies are completely self-contained. They are fully assembled and include all paralleling chokes and connections, input and output terminals for copper wire, bases, shafts, lifting eyes and output fuses.

Supplier's Site

Technical Specifications

  Specialty Product Technologies
Product Category Power Transformers
Product Number 1156D Series
Product Name POWERSTAT® Variable Transformer
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Control Circuit Transformer - 1497A-A9-M8-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 500 VA
View Details