Specialty Product Technologies POWERSTAT® Variable Transformer 146 Series

Description
The 146 Series are offered in single and three phase assemblies. The 146 Series types operated from 120V lines. The rated output for constant current loads is 30A. The 146 Series can be operated at any frequency between 50 and 550 Hz. Refer to Figure A in our catalog for the allowable output current at the higher rated frequency. Available in open construction or coil & terminal enclosure. Manual or motor-driven.
Description
The 146 Series are offered in single and three phase assemblies. The 146 Series types operated from 120V lines. The rated output for constant current loads is 30A. The 146 Series can be operated at any frequency between 50 and 550 Hz. Refer to Figure A in our catalog for the allowable output current at the higher rated frequency. Available in open construction or coil & terminal enclosure. Manual or motor-driven.

Suppliers

Company
Product
Description
Supplier Links
Elizabethtown, NC, USA
POWERSTAT® Variable Transformer
146 Series
POWERSTAT® Variable Transformer 146 Series
The 146 Series are offered in single and three phase assemblies. The 146 Series types operated from 120V lines. The rated output for constant current loads is 30A. The 146 Series can be operated at any frequency between 50 and 550 Hz. Refer to Figure A in our catalog for the allowable output current at the higher rated frequency. Available in open construction or coil & terminal enclosure. Manual or motor-driven.

The 146 Series are offered in single and three phase assemblies. The 146 Series types operated from 120V lines. The rated output for constant current loads is 30A. The 146 Series can be operated at any frequency between 50 and 550 Hz. Refer to Figure A in our catalog for the allowable output current at the higher rated frequency. Available in open construction or coil & terminal enclosure. Manual or motor-driven.

Supplier's Site

Technical Specifications

  Specialty Product Technologies
Product Category Power Transformers
Product Number 146 Series
Product Name POWERSTAT® Variable Transformer
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

DA2257-AL PoE Transformer for TI LM5071 and LM5072 - DA2257-AL DA2257-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Control Circuit Transformer - 1497A-A3-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 100 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details