Specialty Product Technologies POWERSTAT® Variable Transformer 22 Series

Description
22 Series are of open construction and primarily designed for back-of-panel mounting. The rated output for the Type 22 Series is 2.25A for constant current loads. The 22 Series types operate from 240V lines. The tapping arrangement permits an output voltage range of zero to line voltage or zero to 17% above line voltage. The 22 Series can be operated at any frequency between 50 and 2000 Hz without reduction in allowable output current. Manual or motor-driven operated units are available.
Description
22 Series are of open construction and primarily designed for back-of-panel mounting. The rated output for the Type 22 Series is 2.25A for constant current loads. The 22 Series types operate from 240V lines. The tapping arrangement permits an output voltage range of zero to line voltage or zero to 17% above line voltage. The 22 Series can be operated at any frequency between 50 and 2000 Hz without reduction in allowable output current. Manual or motor-driven operated units are available.

Suppliers

Company
Product
Description
Supplier Links
Elizabethtown, NC, USA
POWERSTAT® Variable Transformer
22 Series
POWERSTAT® Variable Transformer 22 Series
22 Series are of open construction and primarily designed for back-of-panel mounting. The rated output for the Type 22 Series is 2.25A for constant current loads. The 22 Series types operate from 240V lines. The tapping arrangement permits an output voltage range of zero to line voltage or zero to 17% above line voltage. The 22 Series can be operated at any frequency between 50 and 2000 Hz without reduction in allowable output current. Manual or motor-driven operated units are available.

22 Series are of open construction and primarily designed for back-of-panel mounting. The rated output for the Type 22 Series is 2.25A for constant current loads. The 22 Series types operate from 240V lines. The tapping arrangement permits an output voltage range of zero to line voltage or zero to 17% above line voltage. The 22 Series can be operated at any frequency between 50 and 2000 Hz without reduction in allowable output current. Manual or motor-driven operated units are available.

Supplier's Site

Technical Specifications

  Specialty Product Technologies
Product Category Power Transformers
Product Number 22 Series
Product Name POWERSTAT® Variable Transformer
Input Voltage 240 volts
Unlock Full Specs
to access all available technical data