Minerallac Company Pipe Insulation Tape 94396

Description
DUCT TAPE, STANDARD TYPE LAMINATED CLOTH, POLYETHYLENE COATED MATERIAL SILVER COLOR 60 YD 2 INCH NASHUA 395 APPLICABLE STANDARD INDUSTRIAL GRADE APPLICATION 9 MIL THICKNESS NO TENSILE STRENGTH 23 LB PER INCH ADHESION STRENGTH 55 OZ PER INCH PACKAGING QUANTITY 24 PER PACK
Datasheet
Description
DUCT TAPE, STANDARD TYPE LAMINATED CLOTH, POLYETHYLENE COATED MATERIAL SILVER COLOR 60 YD 2 INCH NASHUA 395 APPLICABLE STANDARD INDUSTRIAL GRADE APPLICATION 9 MIL THICKNESS NO TENSILE STRENGTH 23 LB PER INCH ADHESION STRENGTH 55 OZ PER INCH PACKAGING QUANTITY 24 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Insulation Tape - 94396 - Minerallac Company
Hampshire, IL, USA
Pipe Insulation Tape
94396
Pipe Insulation Tape 94396
DUCT TAPE, STANDARD TYPE LAMINATED CLOTH, POLYETHYLENE COATED MATERIAL SILVER COLOR 60 YD 2 INCH NASHUA 395 APPLICABLE STANDARD INDUSTRIAL GRADE APPLICATION 9 MIL THICKNESS NO TENSILE STRENGTH 23 LB PER INCH ADHESION STRENGTH 55 OZ PER INCH PACKAGING QUANTITY 24 PER PACK
  • DUCT TAPE, STANDARD TYPE
  • LAMINATED CLOTH, POLYETHYLENE COATED MATERIAL
  • SILVER COLOR
  • 60 YD
  • 2 INCH
  • NASHUA 395 APPLICABLE STANDARD
  • INDUSTRIAL GRADE APPLICATION
  • 9 MIL THICKNESS
  • NO
  • TENSILE STRENGTH 23 LB PER INCH
  • ADHESION STRENGTH 55 OZ PER INCH
  • PACKAGING QUANTITY 24 PER PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Specialty Tapes
Product Number 94396
Product Name Pipe Insulation Tape
Materials of Construction Cloth / Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
Acrylic Splicing Tape - 525 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Polyester; Plastic / Polymer
Adhesive PET - Polyester
Thickness 0.0020 inches (0.0508 mm)
View Details
3M DT11 Heavy Duty Duct Tape - DT11 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Adhesive Rubber
Application Duct
Width 1.89 inches (48 mm)
View Details
MULTIFIL™ Proprietory Filled PTFE Tape - 14 Multifil - GGB
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness 0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details