Minerallac Company Pipe Insulation Tape 94394

Description
DUCT TAPE, ECONOMY TYPE LAMINATED CLOTH, POLYETHYLENE COATED MATERIAL SILVER COLOR 60 YD 2 INCH INDUSTRIAL GRADE APPLICATION 8 MIL THICKNESS NO TENSILE STRENGTH 22 LB PER INCH ADHESION STRENGTH 50 OZ PER INCH PACKAGING QUANTITY 24 PER PACK
Datasheet
Description
DUCT TAPE, ECONOMY TYPE LAMINATED CLOTH, POLYETHYLENE COATED MATERIAL SILVER COLOR 60 YD 2 INCH INDUSTRIAL GRADE APPLICATION 8 MIL THICKNESS NO TENSILE STRENGTH 22 LB PER INCH ADHESION STRENGTH 50 OZ PER INCH PACKAGING QUANTITY 24 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Insulation Tape - 94394 - Minerallac Company
Hampshire, IL, USA
Pipe Insulation Tape
94394
Pipe Insulation Tape 94394
DUCT TAPE, ECONOMY TYPE LAMINATED CLOTH, POLYETHYLENE COATED MATERIAL SILVER COLOR 60 YD 2 INCH INDUSTRIAL GRADE APPLICATION 8 MIL THICKNESS NO TENSILE STRENGTH 22 LB PER INCH ADHESION STRENGTH 50 OZ PER INCH PACKAGING QUANTITY 24 PER PACK
  • DUCT TAPE, ECONOMY TYPE
  • LAMINATED CLOTH, POLYETHYLENE COATED MATERIAL
  • SILVER COLOR
  • 60 YD
  • 2 INCH
  • INDUSTRIAL GRADE APPLICATION
  • 8 MIL THICKNESS
  • NO
  • TENSILE STRENGTH 22 LB PER INCH
  • ADHESION STRENGTH 50 OZ PER INCH
  • PACKAGING QUANTITY 24 PER PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Specialty Tapes
Product Number 94394
Product Name Pipe Insulation Tape
Materials of Construction Cloth / Fabric
Unlock Full Specs
to access all available technical data

Similar Products

High Temp Blue Vinyl Tape - HTBV - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Materials of Construction Plastic / Polymer; Polyvinyl Chloride; Vinyl
Width 0.2500 to 2 inches (6.35 to 50.8 mm)
Peel 1.62 lbs/in (2.85 N/cm)
View Details
4 Mil Black Reactive HAF Mounting Tape - 58474 - Budnick Converting, Inc.
Specs
Thickness 0.0039 inches (0.1001 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Fiberglass / Glass
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
Proprietary Filled PTFE Tape Liner with Fiberglass Backing - HPF™ - GGB
Specs
Materials of Construction Plastic / Polymer; PTFE
View Details