Minerallac Company Pipe Insulation Tape 94357

Description
DUCT TAPE, PREMIUM TYPE LAMINATED CLOTH, POLYETHYLENE COATED MATERIAL SILVER COLOR 60 YD 2 INCH NASHUA 357 APPLICABLE STANDARD INDUSTRIAL GRADE APPLICATION 13 MIL THICKNESS NO TENSILE STRENGTH 45 LB PER INCH ADHESION STRENGTH 60 OZ PER INCH PACKAGING QUANTITY 24 PER PACK
Datasheet
Description
DUCT TAPE, PREMIUM TYPE LAMINATED CLOTH, POLYETHYLENE COATED MATERIAL SILVER COLOR 60 YD 2 INCH NASHUA 357 APPLICABLE STANDARD INDUSTRIAL GRADE APPLICATION 13 MIL THICKNESS NO TENSILE STRENGTH 45 LB PER INCH ADHESION STRENGTH 60 OZ PER INCH PACKAGING QUANTITY 24 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Insulation Tape - 94357 - Minerallac Company
Hampshire, IL, USA
Pipe Insulation Tape
94357
Pipe Insulation Tape 94357
DUCT TAPE, PREMIUM TYPE LAMINATED CLOTH, POLYETHYLENE COATED MATERIAL SILVER COLOR 60 YD 2 INCH NASHUA 357 APPLICABLE STANDARD INDUSTRIAL GRADE APPLICATION 13 MIL THICKNESS NO TENSILE STRENGTH 45 LB PER INCH ADHESION STRENGTH 60 OZ PER INCH PACKAGING QUANTITY 24 PER PACK
  • DUCT TAPE, PREMIUM TYPE
  • LAMINATED CLOTH, POLYETHYLENE COATED MATERIAL
  • SILVER COLOR
  • 60 YD
  • 2 INCH
  • NASHUA 357 APPLICABLE STANDARD
  • INDUSTRIAL GRADE APPLICATION
  • 13 MIL THICKNESS
  • NO
  • TENSILE STRENGTH 45 LB PER INCH
  • ADHESION STRENGTH 60 OZ PER INCH
  • PACKAGING QUANTITY 24 PER PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Specialty Tapes
Product Number 94357
Product Name Pipe Insulation Tape
Materials of Construction Cloth / Fabric
Unlock Full Specs
to access all available technical data

Similar Products

MULTIFIL™ Proprietory Filled PTFE Tape - 12 Multifil - GGB
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness 0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details
High Temp Blue Vinyl Tape - HTBV - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Materials of Construction Plastic / Polymer; Polyvinyl Chloride; Vinyl
Width 0.2500 to 2 inches (6.35 to 50.8 mm)
Peel 1.62 lbs/in (2.85 N/cm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
Polyester Tape - 511C - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Polyester; Plastic / Polymer
Adhesive PET - Polyester
Thickness 0.0020 inches (0.0508 mm)
View Details