67684 -- PULL LINE/CONDUIT MEASURING TAPE
Minerallac Company
Pull Line/Conduit Measuring Tape
67684
Description
POLYESTER MATERIAL
3000 FT
1/2 INCH
PULL TAPE APPLICATION
1250 LB TENSILE STRENGTH
CABLE WIDTH 1/2 INCH
CABLE LENGTH 3000 FT
CONSTRUCTION TYPE WOVEN
Description
POLYESTER MATERIAL
3000 FT
1/2 INCH
PULL TAPE APPLICATION
1250 LB TENSILE STRENGTH
CABLE WIDTH 1/2 INCH
CABLE LENGTH 3000 FT
CONSTRUCTION TYPE WOVEN
Datasheet
Suppliers
Pull Line/Conduit Measuring Tape
67684
POLYESTER MATERIAL
3000 FT
1/2 INCH
PULL TAPE APPLICATION
1250 LB TENSILE STRENGTH
CABLE WIDTH 1/2 INCH
CABLE LENGTH 3000 FT
CONSTRUCTION TYPE WOVEN
- POLYESTER MATERIAL
- 3000 FT
- 1/2 INCH
- PULL TAPE APPLICATION
- 1250 LB TENSILE STRENGTH
- CABLE WIDTH 1/2 INCH
- CABLE LENGTH 3000 FT
- CONSTRUCTION TYPE WOVEN
Datasheet
Technical Specifications
|
Product Category
|
Specialty Tapes |
|
Product Number
|
67684 |
|
Product Name
|
Pull Line/Conduit Measuring Tape |
|
Materials of Construction
|
Polyester; Plastic / Polymer
|
Unlock Full Specs
to access all available technical data
Similar Products
Materials of Construction
Polyester; Plastic / Polymer
Adhesive
PET - Polyester
Thickness
0.0035 inches (0.0889 mm)
View Details
Materials of Construction
Rubber; Silicone
Adhesive
Fusible
Application
Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
Mid-Mountain Materials, Inc.
Materials of Construction
Cloth / Fabric; Fiberglass / Glass; Kevlar/Glass
Adhesive
Pressure Sensitive (optional feature)
Features
Dielectric / Insulating; Thermally Insulating
View Details
Materials of Construction
Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness
0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details