67696 -- PULL LINE/CONDUIT MEASURING TAPE
Minerallac Company
Pull Line/Conduit Measuring Tape
67696
Description
POLYESTER MATERIAL
3000 FT
3/4 INCH
PULL TAPE APPLICATION
2500 LB TENSILE STRENGTH
CABLE LENGTH 3000 FT
CABLE WIDTH 3/4 INCH
CONSTRUCTION TYPE WOVEN
Description
POLYESTER MATERIAL
3000 FT
3/4 INCH
PULL TAPE APPLICATION
2500 LB TENSILE STRENGTH
CABLE LENGTH 3000 FT
CABLE WIDTH 3/4 INCH
CONSTRUCTION TYPE WOVEN
Datasheet
Suppliers
Pull Line/Conduit Measuring Tape
67696
POLYESTER MATERIAL
3000 FT
3/4 INCH
PULL TAPE APPLICATION
2500 LB TENSILE STRENGTH
CABLE LENGTH 3000 FT
CABLE WIDTH 3/4 INCH
CONSTRUCTION TYPE WOVEN
- POLYESTER MATERIAL
- 3000 FT
- 3/4 INCH
- PULL TAPE APPLICATION
- 2500 LB TENSILE STRENGTH
- CABLE LENGTH 3000 FT
- CABLE WIDTH 3/4 INCH
- CONSTRUCTION TYPE WOVEN
Datasheet
Technical Specifications
|
Product Category
|
Specialty Tapes |
|
Product Number
|
67696 |
|
Product Name
|
Pull Line/Conduit Measuring Tape |
|
Materials of Construction
|
Polyester; Plastic / Polymer
|
Unlock Full Specs
to access all available technical data
Similar Products
Adhesive
Non-Woven
Thickness
0.0039 inches (0.0991 mm)
Peel
0.7188 lbs/in (1.26 N/cm)
View Details
Materials of Construction
Rubber; Silicone
Adhesive
Fusible
Application
Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
Mid-Mountain Materials, Inc.
Materials of Construction
Cloth / Fabric; Fiberglass / Glass; Custom specifications
Adhesive
Pressure Sensitive (optional feature); Silicone (optional feature)
Features
Dielectric / Insulating; Thermally Insulating
View Details
Materials of Construction
Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness
0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details