Minerallac Company Underground Tape 94640

Description
DETECTABLE TYPE POLYETHYLENE MATERIAL 1000 FT 3 INCH 5 MIL THICKNESS 8 STANDARD PACKAGE CAUTION BURIED TELEPHONE LINE BELOW LEGEND SILVER, ORANGE STRIPES TAPE COLOR APPLICATION IDENTIFIES THE TYPE OF UTILITY LINE BURIED BELOW BOTH BY PRINTED LEGEND AND AN APWA DESIGNATED UTILITY COLOR, UNDERGROUND TAPES ARE USED FOR MARKING, INDICATING AND ALERTING WORKERS TO BURIED UTILITY INSTALLATIONS
Datasheet
Description
DETECTABLE TYPE POLYETHYLENE MATERIAL 1000 FT 3 INCH 5 MIL THICKNESS 8 STANDARD PACKAGE CAUTION BURIED TELEPHONE LINE BELOW LEGEND SILVER, ORANGE STRIPES TAPE COLOR APPLICATION IDENTIFIES THE TYPE OF UTILITY LINE BURIED BELOW BOTH BY PRINTED LEGEND AND AN APWA DESIGNATED UTILITY COLOR, UNDERGROUND TAPES ARE USED FOR MARKING, INDICATING AND ALERTING WORKERS TO BURIED UTILITY INSTALLATIONS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Tape - 94640 - Minerallac Company
Hampshire, IL, USA
Underground Tape
94640
Underground Tape 94640
DETECTABLE TYPE POLYETHYLENE MATERIAL 1000 FT 3 INCH 5 MIL THICKNESS 8 STANDARD PACKAGE CAUTION BURIED TELEPHONE LINE BELOW LEGEND SILVER, ORANGE STRIPES TAPE COLOR APPLICATION IDENTIFIES THE TYPE OF UTILITY LINE BURIED BELOW BOTH BY PRINTED LEGEND AND AN APWA DESIGNATED UTILITY COLOR, UNDERGROUND TAPES ARE USED FOR MARKING, INDICATING AND ALERTING WORKERS TO BURIED UTILITY INSTALLATIONS
  • DETECTABLE TYPE
  • POLYETHYLENE MATERIAL
  • 1000 FT
  • 3 INCH
  • 5 MIL THICKNESS
  • 8 STANDARD PACKAGE
  • CAUTION BURIED TELEPHONE LINE BELOW LEGEND
  • SILVER, ORANGE STRIPES TAPE COLOR
  • APPLICATION IDENTIFIES THE TYPE OF UTILITY LINE BURIED BELOW BOTH BY PRINTED LEGEND AND AN APWA DESIGNATED UTILITY COLOR, UNDERGROUND TAPES ARE USED FOR MARKING, INDICATING AND ALERTING WORKERS TO BURIED UTILITY INSTALLATIONS
Datasheet

Technical Specifications

  Minerallac Company
Product Category Specialty Tapes
Product Number 94640
Product Name Underground Tape
Materials of Construction Polyester; Plastic / Polymer
Unlock Full Specs
to access all available technical data

Similar Products

MULTIFIL™ Proprietory Filled PTFE Tape - 13 Multifil - GGB
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness 0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details
3M 500 Light Green Stripping Tape - 3M500 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Adhesive Acrylic
Width 1 to 3 inches (25.4 to 76.2 mm)
Peel 1.44 lbs/in (2.52 N/cm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details