Minerallac Company Barricade Tape 94628

Description
1000 FT 6 INCH UNDERGROUND, BURIED UTILITY INSTALLATION APPLICATION 4 MIL THICKNESS 8 STANDARD PACKAGE CAUTION HIGH VOLTAGE LEGEND BLACK LEGEND COLOR YELLOW BACKGROUND COLOR
Datasheet
Description
1000 FT 6 INCH UNDERGROUND, BURIED UTILITY INSTALLATION APPLICATION 4 MIL THICKNESS 8 STANDARD PACKAGE CAUTION HIGH VOLTAGE LEGEND BLACK LEGEND COLOR YELLOW BACKGROUND COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barricade Tape - 94628 - Minerallac Company
Hampshire, IL, USA
Barricade Tape
94628
Barricade Tape 94628
1000 FT 6 INCH UNDERGROUND, BURIED UTILITY INSTALLATION APPLICATION 4 MIL THICKNESS 8 STANDARD PACKAGE CAUTION HIGH VOLTAGE LEGEND BLACK LEGEND COLOR YELLOW BACKGROUND COLOR
  • 1000 FT
  • 6 INCH
  • UNDERGROUND, BURIED UTILITY INSTALLATION APPLICATION
  • 4 MIL THICKNESS
  • 8 STANDARD PACKAGE
  • CAUTION HIGH VOLTAGE LEGEND
  • BLACK LEGEND COLOR
  • YELLOW BACKGROUND COLOR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Specialty Tapes
Product Number 94628
Product Name Barricade Tape
Width 6 inches (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Silica
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
3M 500 Light Green Stripping Tape - 3M500 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Adhesive Acrylic
Width 1 to 3 inches (25.4 to 76.2 mm)
Peel 1.44 lbs/in (2.52 N/cm)
View Details
General Purpose PTFE Skived Film Tape - 5180 - Budnick Converting, Inc.
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
Thickness 0.0035 inches (0.0889 mm)
View Details