Minerallac Company Underground Tape 94635

Description
DETECTABLE TYPE POLYETHYLENE MATERIAL 1000 FT 3 INCH 5 MIL THICKNESS 8 STANDARD PACKAGE CAUTION BURIED ELECTRICAL LINE LEGEND SILVER, RED STRIPES TAPE COLOR APPLICATION IDENTIFIES THE TYPE OF UTILITY LINE BURIED BELOW BOTH BY PRINTED LEGEND AND AN APWA DESIGNATED UTILITY COLOR, UNDERGROUND TAPES ARE USED FOR MARKING, INDICATING AND ALERTING WORKERS TO BURIED UTILITY INSTALLATIONS
Datasheet
Description
DETECTABLE TYPE POLYETHYLENE MATERIAL 1000 FT 3 INCH 5 MIL THICKNESS 8 STANDARD PACKAGE CAUTION BURIED ELECTRICAL LINE LEGEND SILVER, RED STRIPES TAPE COLOR APPLICATION IDENTIFIES THE TYPE OF UTILITY LINE BURIED BELOW BOTH BY PRINTED LEGEND AND AN APWA DESIGNATED UTILITY COLOR, UNDERGROUND TAPES ARE USED FOR MARKING, INDICATING AND ALERTING WORKERS TO BURIED UTILITY INSTALLATIONS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Tape - 94635 - Minerallac Company
Hampshire, IL, USA
Underground Tape
94635
Underground Tape 94635
DETECTABLE TYPE POLYETHYLENE MATERIAL 1000 FT 3 INCH 5 MIL THICKNESS 8 STANDARD PACKAGE CAUTION BURIED ELECTRICAL LINE LEGEND SILVER, RED STRIPES TAPE COLOR APPLICATION IDENTIFIES THE TYPE OF UTILITY LINE BURIED BELOW BOTH BY PRINTED LEGEND AND AN APWA DESIGNATED UTILITY COLOR, UNDERGROUND TAPES ARE USED FOR MARKING, INDICATING AND ALERTING WORKERS TO BURIED UTILITY INSTALLATIONS
  • DETECTABLE TYPE
  • POLYETHYLENE MATERIAL
  • 1000 FT
  • 3 INCH
  • 5 MIL THICKNESS
  • 8 STANDARD PACKAGE
  • CAUTION BURIED ELECTRICAL LINE LEGEND
  • SILVER, RED STRIPES TAPE COLOR
  • APPLICATION IDENTIFIES THE TYPE OF UTILITY LINE BURIED BELOW BOTH BY PRINTED LEGEND AND AN APWA DESIGNATED UTILITY COLOR, UNDERGROUND TAPES ARE USED FOR MARKING, INDICATING AND ALERTING WORKERS TO BURIED UTILITY INSTALLATIONS
Datasheet

Technical Specifications

  Minerallac Company
Product Category Specialty Tapes
Product Number 94635
Product Name Underground Tape
Materials of Construction Polyester; Plastic / Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Axial Sequencing/Bandoliering Tape - 53131 - Budnick Converting, Inc.
Specs
Materials of Construction Paper
Adhesive Crepe Paper
Thickness 0.0066 inches (0.1676 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
Black PVC Heavy Duty Sandblasting & Stencil Tape - SPVC - Custom Fabricating & Supplies
Specs
Width 0.5000 to 6 inches (12.7 to 152 mm)
Peel 0.6875 lbs/in (1.2 N/cm)
View Details
MULTIFIL™ Proprietory Filled PTFE Tape - 13 Multifil - GGB
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness 0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details