h-old PM.099 is a metallized polyester film tape with a thickness of 23 microns, featuring a solvent-resistant acrylic adhesive. It is designed for applications requiring thermal and chemical resistance, making it suitable for masking operations and various splicing tasks. The tape has a total thickness of 0.065 mm and a backing thickness of 0.023 mm. It exhibits a peel adhesion of 3.50 N/cm on steel and a tensile strength of 40.00 N/cm. The product can withstand temperatures ranging from -60°C to +150°C, with a short-term temperature resistance of up to 160°C. It is easy to handle as it comes without a liner and has a shelf life of 12 months. The standard length is 66 m and the width is 1000 mm. Applications include sealing, labeling, protecting, and use in graphic arts and silk screen masking.
h-old PM.099 is a 23 micron metallized polyester film coated with a solvent resistant acrylic adhesive system. Designed for masking operations where thermal and chemical resistance are required. Also used for a wide of splicing applications, ideal for metal detection in automated processes.
Applications:
| Saint-Gobain Tape Solutions | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | h-old PM.099 |
| Product Name | Adhesive Tapes, Film, Polyester |
| Type | Masking Tape; Protective; Adhesive Tape; Industrial Tape |
| Color | Metallic |
| Backing | Polyester |