Artifex Engineering Precision Rotation Stage 06RSP-5

Description
This rotation stage is design to apply in the experiment with small optics. In-body positioning design in order to minimize the usage of bench. Limit screw to ensure the stop angle while adjustment. Low-friction rotary movement thanks to ball bearing mechanism, which allow for quick rotation over a continuous 360˚ travel for both coarse and fine adjustment. Diameter of 50mm with tapped mounting holes and calibrated dial for high accuracy positional read-out. * Full 360˚ coarse adjustment manually. * Vernier resolution is as fine as 12 minutes of Arc. * Full 360˚ scale engraved every 2˚ with every 10˚ extended andevery 20˚ numbered. * Limit screw design for fine adjustment.
Description
This rotation stage is design to apply in the experiment with small optics. In-body positioning design in order to minimize the usage of bench. Limit screw to ensure the stop angle while adjustment. Low-friction rotary movement thanks to ball bearing mechanism, which allow for quick rotation over a continuous 360˚ travel for both coarse and fine adjustment. Diameter of 50mm with tapped mounting holes and calibrated dial for high accuracy positional read-out. * Full 360˚ coarse adjustment manually. * Vernier resolution is as fine as 12 minutes of Arc. * Full 360˚ scale engraved every 2˚ with every 10˚ extended andevery 20˚ numbered. * Limit screw design for fine adjustment.

Suppliers

Company
Product
Description
Supplier Links
Precision Rotation Stage - 06RSP-5 - Artifex Engineering
Emden, Germany
Precision Rotation Stage
06RSP-5
Precision Rotation Stage 06RSP-5
This rotation stage is design to apply in the experiment with small optics. In-body positioning design in order to minimize the usage of bench. Limit screw to ensure the stop angle while adjustment. Low-friction rotary movement thanks to ball bearing mechanism, which allow for quick rotation over a continuous 360˚ travel for both coarse and fine adjustment. Diameter of 50mm with tapped mounting holes and calibrated dial for high accuracy positional read-out. * Full 360˚ coarse adjustment manually. * Vernier resolution is as fine as 12 minutes of Arc. * Full 360˚ scale engraved every 2˚ with every 10˚ extended andevery 20˚ numbered. * Limit screw design for fine adjustment.

This rotation stage is design to apply in the experiment with small optics. In-body positioning design in order to minimize the usage of bench. Limit screw to ensure the stop angle while adjustment. Low-friction rotary movement thanks to ball bearing mechanism, which allow for quick rotation over a continuous 360˚ travel for both coarse and fine adjustment. Diameter of 50mm with tapped mounting holes and calibrated dial for high accuracy positional read-out.

* Full 360˚ coarse adjustment manually.

* Vernier resolution is as fine as 12 minutes of Arc.

* Full 360˚ scale engraved every 2˚ with every 10˚ extended andevery 20˚ numbered.

* Limit screw design for fine adjustment.

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Rotary Stages
Product Number 06RSP-5
Product Name Precision Rotation Stage
Stage Type Rotary Positioning
Drive Type Manual/Crank Handle
Drive Mechanism Micrometer
Platter 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rotation Stage, Steel, 46 mm Diameter, 23 mm Height, 4° Fine, M4 & M6 - M-UTR46S - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 6.74 lbs (3.06 kg)
Platter 1.81 inch (46 mm)
View Details
Compact Rotation Stage - V-610 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Features Center Bore; Brake/Lock (optional feature)
View Details
High Precision Positioning Stage - DXRH - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 27.56 lbs (12.5 kg)
Accuracy -8.33E-4 to 8.33E-4 degrees
View Details
Precision Rotation Piezo Nanopositioner - Nano-Theta/H - Mad City Labs, Inc.
Specs
Stage Type Rotary Positioning
Features Center Bore
Load Capacity 1.1 lbs (0.5000 kg)
View Details