Artifex Engineering Precision Rotation Stage 06RSP-6

Description
Precision rotation stage 06RSP-6 is similar to rotation stage 06RSP-4, with the same body mechanism. Micrometer head is substituted for thumbscrew to improve the accuracy of positional readout. Versatile applications are feasible in the working surface with the diameter of 60mm. * Full 360˚ coarse adjustment manually. * Fine adjustment thanks to micrometer and with the range over 15˚. * Vernier resolution is as fine as 5 minutes of arc. * Full 360˚ scale engraved every 1˚ with every 5˚ extended and every 10˚ numbered. * Load capacity is up to 1 Kg.
Description
Precision rotation stage 06RSP-6 is similar to rotation stage 06RSP-4, with the same body mechanism. Micrometer head is substituted for thumbscrew to improve the accuracy of positional readout. Versatile applications are feasible in the working surface with the diameter of 60mm. * Full 360˚ coarse adjustment manually. * Fine adjustment thanks to micrometer and with the range over 15˚. * Vernier resolution is as fine as 5 minutes of arc. * Full 360˚ scale engraved every 1˚ with every 5˚ extended and every 10˚ numbered. * Load capacity is up to 1 Kg.

Suppliers

Company
Product
Description
Supplier Links
Precision Rotation Stage - 06RSP-6 - Artifex Engineering
Emden, Germany
Precision Rotation Stage
06RSP-6
Precision Rotation Stage 06RSP-6
Precision rotation stage 06RSP-6 is similar to rotation stage 06RSP-4, with the same body mechanism. Micrometer head is substituted for thumbscrew to improve the accuracy of positional readout. Versatile applications are feasible in the working surface with the diameter of 60mm. * Full 360˚ coarse adjustment manually. * Fine adjustment thanks to micrometer and with the range over 15˚. * Vernier resolution is as fine as 5 minutes of arc. * Full 360˚ scale engraved every 1˚ with every 5˚ extended and every 10˚ numbered. * Load capacity is up to 1 Kg.

Precision rotation stage 06RSP-6 is similar to rotation stage 06RSP-4, with the same body mechanism. Micrometer head is substituted for thumbscrew to improve the accuracy of positional readout. Versatile applications are feasible in the working surface with the diameter of 60mm.

* Full 360˚ coarse adjustment manually.

* Fine adjustment thanks to micrometer and with the range over 15˚.

* Vernier resolution is as fine as 5 minutes of arc.

* Full 360˚ scale engraved every 1˚ with every 5˚ extended and every 10˚ numbered.

* Load capacity is up to 1 Kg.

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Rotary Stages
Product Number 06RSP-6
Product Name Precision Rotation Stage
Stage Type Rotary Positioning
Drive Type Manual/Crank Handle
Drive Mechanism Micrometer
Load Capacity 2.21 lbs (1 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Goniometer, ±45° Travel, Full-step, Vacuum, M6, BGM120 - M-BGM120PEBV6 - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 44.96 lbs (20.39 kg)
Rotary Velocity 2 deg/sec
View Details
PIglide Rotation Table with Large Aperture - A-68x - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Load Capacity 42.71 to 173 lbs (19.37 to 78.5 kg)
Rotary Velocity 3000 deg/sec
View Details
High Precision Positioning Stage - DXRH - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 27.56 lbs (12.5 kg)
Accuracy -8.33E-4 to 8.33E-4 degrees
View Details
Integral Suspension And Motor (ISAM) System - MagLev - Magmotor Technologies, Inc.
Specs
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Output Feedback Motor Position
View Details