Te-Co, Inc. Safety Engineered Hoist Ring / Standard U-Bar: 5/8-11 x 1.28 Thread, Rated Load: 4000 lbs. AK46006

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Standard U-Bar: 5/8-11 x 1.28 Thread, Rated Load: 4000 lbs. - AK46006 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Standard U-Bar: 5/8-11 x 1.28 Thread, Rated Load: 4000 lbs.
AK46006
Safety Engineered Hoist Ring / Standard U-Bar: 5/8-11 x 1.28 Thread, Rated Load: 4000 lbs. AK46006
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46006
Product Name Safety Engineered Hoist Ring / Standard U-Bar: 5/8-11 x 1.28 Thread, Rated Load: 4000 lbs.
Maximum Load 2 tons (1.81 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 13.5 - 60971036216 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 14.88 tons (13.5 metric tons)
View Details
Shackles - 1244812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Envirolox™ Center-Pull Hoist Rings with Long U-Bar - 23571-E - Jergens, Inc.
Specs
Type Center-pull
Thread Size M20 x 2.5
Maximum Load 3.31 tons (3 metric tons)
View Details
4” Forged “D” Ring - 300536 -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Material Steel
Maximum Load 3 tons (2.72 metric tons)
Units Inch
View Details