Te-Co, Inc. Forged Hoist Ring: Rated Load = 2000 lbs. AK68060

Description
Product Information Pivots a full 180 degrees, but do not rotate. To obtain maximum load capacity, high strength socket head cap screw must be used. Material: Aircraft Quality Alloy "chrome moly" -strong and tough! Finish: Black Oxide Per Mil Spec. Safety Factor: 6:1 Certified heat treatment 100% magnetic particle inspected Fixed mounting plate holds ring secure to prevent rotation Rated loads from 2,000 to 20,000lbs. Great for anchor or tiedown applications Ideal for lifting boxes or containers
Description
Product Information Pivots a full 180 degrees, but do not rotate. To obtain maximum load capacity, high strength socket head cap screw must be used. Material: Aircraft Quality Alloy "chrome moly" -strong and tough! Finish: Black Oxide Per Mil Spec. Safety Factor: 6:1 Certified heat treatment 100% magnetic particle inspected Fixed mounting plate holds ring secure to prevent rotation Rated loads from 2,000 to 20,000lbs. Great for anchor or tiedown applications Ideal for lifting boxes or containers

Suppliers

Company
Product
Description
Supplier Links
Forged Hoist Ring: Rated Load = 2000 lbs. - AK68060 - Te-Co, Inc.
Union, OH, USA
Forged Hoist Ring: Rated Load = 2000 lbs.
AK68060
Forged Hoist Ring: Rated Load = 2000 lbs. AK68060
Product Information Pivots a full 180 degrees, but do not rotate. To obtain maximum load capacity, high strength socket head cap screw must be used. Material: Aircraft Quality Alloy "chrome moly" -strong and tough! Finish: Black Oxide Per Mil Spec. Safety Factor: 6:1 Certified heat treatment 100% magnetic particle inspected Fixed mounting plate holds ring secure to prevent rotation Rated loads from 2,000 to 20,000lbs. Great for anchor or tiedown applications Ideal for lifting boxes or containers

Product Information

  • Pivots a full 180 degrees, but do not rotate. To obtain maximum load capacity, high strength socket head cap screw must be used.
  • Material: Aircraft Quality Alloy "chrome moly" -strong and tough!
  • Finish: Black Oxide Per Mil Spec.
  • Safety Factor: 6:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Fixed mounting plate holds ring secure to prevent rotation
  • Rated loads from 2,000 to 20,000lbs.
  • Great for anchor or tiedown applications
  • Ideal for lifting boxes or containers
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK68060
Product Name Forged Hoist Ring: Rated Load = 2000 lbs.
Material Forged
Unlock Full Specs
to access all available technical data

Similar Products

Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar - 23478LC - Jergens, Inc.
Specs
Type Center-pull
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
View Details
Hoist Ring 8-203 WLL ton 13.75 - 42158203110 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 15.16 tons (13.75 metric tons)
Weight 33.08 lbs (15 kg)
View Details
Shackles - 1512966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Galvanized
View Details
Bar-Tite™ Hoist Ring - 34970 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details