Te-Co, Inc. Metric Lifting Ring / Long D-Ring: M36 x 4.00 Thread, Rated Load: 7000 kgs. AK43961

Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected
Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Suppliers

Company
Product
Description
Supplier Links
Metric Lifting Ring / Long D-Ring: M36 x 4.00 Thread, Rated Load: 7000 kgs. - AK43961 - Te-Co, Inc.
Union, OH, USA
Metric Lifting Ring / Long D-Ring: M36 x 4.00 Thread, Rated Load: 7000 kgs.
AK43961
Metric Lifting Ring / Long D-Ring: M36 x 4.00 Thread, Rated Load: 7000 kgs. AK43961
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Product Information

Swivels 360 degrees - Pivots 90 degrees

  • Material: Aircraft Quality Alloy
  • Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available)
  • Designed for side mounting applications
  • Great for dies and molds
  • Rated load from 650 -15,000 lbs.
  • Safety Factor: 4:1
  • Certified heat treatment
  • 100% magnetic particle inspected
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK43961
Product Name Metric Lifting Ring / Long D-Ring: M36 x 4.00 Thread, Rated Load: 7000 kgs.
Maximum Load 7.72 tons (7 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackle-Lok™ Hoist Rings - 24402 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 5/16-18 In
Maximum Load 0.4000 tons (0.3629 metric tons)
View Details
Double Swivel Ring Codipro SS DSR WLL ton 1 - 4215SSDSRM14 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 1.1 tons (1 metric tons)
View Details
Shackles - 3123336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Heavy Duty® Hoist Ring - 33214 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details