Te-Co, Inc. Lifting Ring / Standard D-Ring: 1-8 Thread, Rated Load: 7000 lbs. AK43750

Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected
Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Suppliers

Company
Product
Description
Supplier Links
Lifting Ring / Standard D-Ring: 1-8 Thread, Rated Load: 7000 lbs. - AK43750 - Te-Co, Inc.
Union, OH, USA
Lifting Ring / Standard D-Ring: 1-8 Thread, Rated Load: 7000 lbs.
AK43750
Lifting Ring / Standard D-Ring: 1-8 Thread, Rated Load: 7000 lbs. AK43750
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Product Information

Swivels 360 degrees - Pivots 90 degrees

  • Material: Aircraft Quality Alloy
  • Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available)
  • Designed for side mounting applications
  • Great for dies and molds
  • Rated load from 650 -15,000 lbs.
  • Safety Factor: 4:1
  • Certified heat treatment
  • 100% magnetic particle inspected
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK43750
Product Name Lifting Ring / Standard D-Ring: 1-8 Thread, Rated Load: 7000 lbs.
Maximum Load 3.5 tons (3.18 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro SS DSR WLL ton 1 - 4215SSDSRM14 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 1.1 tons (1 metric tons)
View Details
Shackles - 3123370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Traditional Center-Pull Hoist Rings with Standard U-Bar - 23468 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M20 x 2.5
Maximum Load 2.37 tons (2.15 metric tons)
View Details