Te-Co, Inc. Metric Safety Engineered Hoist Ring / Standard U-Bar: M30 x 3.50 x 62mm Thread, Rated Load: 7000 kgs. AK46958

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Safety Engineered Hoist Ring / Standard U-Bar: M30 x 3.50 x 62mm Thread, Rated Load: 7000 kgs. - AK46958 - Te-Co, Inc.
Union, OH, USA
Metric Safety Engineered Hoist Ring / Standard U-Bar: M30 x 3.50 x 62mm Thread, Rated Load: 7000 kgs.
AK46958
Metric Safety Engineered Hoist Ring / Standard U-Bar: M30 x 3.50 x 62mm Thread, Rated Load: 7000 kgs. AK46958
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46958
Product Name Metric Safety Engineered Hoist Ring / Standard U-Bar: M30 x 3.50 x 62mm Thread, Rated Load: 7000 kgs.
Maximum Load 7.72 tons (7 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Lift Double Swivel Ring SS QL DSR WLL ton 3.5 - 4215SSQLDSRM30 - Certex UK
Specs
Features Swivel
Material AISI 316L
Maximum Load 3.86 tons (3.5 metric tons)
View Details
Shackles - 1835920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Traditional Center-Pull Hoist Rings with Long U-Bar - 23562 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M12 x 1.75
Maximum Load 1.16 tons (1.05 metric tons)
View Details
Metric Tuff Forged™ Swivel Hoist Ring: M12 x 1.75 x 25mm Thread, Rated Load: 1050 kgs. - AK56924 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 1.16 tons (1.05 metric tons)
View Details