Te-Co, Inc. Lifting Ring / Long D-Ring: 1-1/2-6 Thread, Rated Load: 15,000 lbs. AK43771

Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected
Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Suppliers

Company
Product
Description
Supplier Links
Lifting Ring / Long D-Ring: 1-1/2-6 Thread, Rated Load: 15,000 lbs. - AK43771 - Te-Co, Inc.
Union, OH, USA
Lifting Ring / Long D-Ring: 1-1/2-6 Thread, Rated Load: 15,000 lbs.
AK43771
Lifting Ring / Long D-Ring: 1-1/2-6 Thread, Rated Load: 15,000 lbs. AK43771
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Product Information

Swivels 360 degrees - Pivots 90 degrees

  • Material: Aircraft Quality Alloy
  • Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available)
  • Designed for side mounting applications
  • Great for dies and molds
  • Rated load from 650 -15,000 lbs.
  • Safety Factor: 4:1
  • Certified heat treatment
  • 100% magnetic particle inspected
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK43771
Product Name Lifting Ring / Long D-Ring: 1-1/2-6 Thread, Rated Load: 15,000 lbs.
Maximum Load 7.5 tons (6.8 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye / Eye Crosby S5 WLL ton 8.5 Ton - 422500850100 - Certex UK
Specs
Features Swivel
Maximum Load 9.37 tons (8.5 metric tons)
Weight 29.33 lbs (13.3 kg)
View Details
Shackles - 1244848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Mild steel
Finish Galvanized
View Details
Envirolox™ Center-Pull Hoist Rings with Long U-Bar - 23516-E - Jergens, Inc.
Specs
Type Center-pull
Thread Size 5/8-11 In
Maximum Load 2 tons (1.81 metric tons)
View Details