Real Time Automation, Inc. Datasheets for Network Equipment

Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
The 460EC can exchange data between up to 32 different EtherNet/IP adapters at one time. Best of all, the product is made in the USA, always in stock, and comes...
The 460EC can exchange data between up to 32 different EtherNet/IP adapters wirelessly using the Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of all, the product...
The 460ECMS moves data between up to 32 EtherNet/IP and a Modbus TCP/IP client using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460ECMS, you now...
The 460ECMS moves data between up to 32 EtherNet/IP and a Modbus TCP/IP client. With the 460ECMS, you now have a great tool to integrate newer EtherNet/IP devices into your...
The 460ECPBS moves data between up to 32 EtherNet/IP adapters and a PROFIBUS DP controller. It’s the perfect tool to tie in all the EtherNet/IP devices in your automation system...
The 460ECPS moves data between up to 32 EtherNet/IP adapters and a PROFINET IO controller using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. It’s the perfect tool...
The 460ECPS moves data between up to 32 EtherNet/IP adapters and a PROFINET IO controller. It’s the perfect tool to connect EtherNet/IP devices into your PROFINET controller. Best of all,...
The 460ECQT moves data between up to 32 EtherNet/IP adapters and an MQTT application. Connect your EtherNet/IP devices to cloud platforms such as AWS and Azure. Use the data to...
The 460ECSC moves data between EtherNet/IP adapters and up to five S7 PLCs. Move data from your EtherNet/IP adapter device to S7 PLCs like the S7 300/400/1200/1500. Comes with a...
The 460ECSC moves data between EtherNet/IP adapters and up to five S7 PLCs. Move data from your EtherNet/IP adapter device to S7 PLCs like the S7 300/400/1200/1500. Comes with din...
The 460ECSC moves data between EtherNet/IP adapters and up to five S7 PLCs. Move data from your EtherNet/IP adapter device to S7 PLCs like the S7 300/400/1200/1500. Comes with panel...
The 460ECSC moves data between up to 32 EtherNet/IP adapter devices and up to five S7 PLCs using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Move data...
The 460ECTCP moves data between up to 32 EtherNet/IP adapters and an Ethernet TCP/IP device using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460ECTCP, you...
The 460ECTCP moves data between up to 32 EtherNet/IP adapters and your Ethernet TCP/IP devices. With the 460ECTCP, you have a tool to help you map EtherNet/IP device data into...
The 460ECUS moves data between EtherNet/IP adapters to OPC UA Best of all, the product is made in the USA and comes with 5-year warranty. Comes with a din rail...
The 460ECUS moves data between EtherNet/IP adapters to OPC UA Best of all, the product is made in the USA and comes with 5-year warranty. Comes with din rail mount...
The 460ECUS moves data between EtherNet/IP adapters to OPC UA Best of all, the product is made in the USA and comes with 5-year warranty. Comes with panel mount and...
The 460ECUS moves data between EtherNet/IP adapters to OPC UA Best of all, the product is made in the USA and comes with 5-year warranty. Comes with panel mount. Fully...
The 460ECUS moves data between EtherNet/IP adapters to OPC UA Move data from your EtherNet/IP adapter devices to an OPC UA client. Comes with a din rail mount. Fully configurable...
The 460ECUS moves data between EtherNet/IP adapters to OPC UA Move data from your EtherNet/IP adapter devices to an OPC UA client. Comes with din rail mount and wall wart.
The 460ECUS moves data between up to 32 EtherNet/IP adapter devices and an OPC UA application using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of all,...
The 460ECUSB moves data between up to two USB devices, like barcode scanners, and up to 32 EtherNet/IP adapter devices. It’s the perfect tool to tie your USB devices to...
The 460ESA moves data between an EtherNet/IP PLC and serial ASCII. It’s a perfect tool to connect ASCII devices like barcode scanners, weigh scales, LED displays, laser markers and printers.
The 460ESA moves data between an EtherNet/IP PLC and serial ASCII. It’s a perfect tool to connect ASCII devices like barcode scanners, weigh scales, LED displays, laser markers, and printers.
The 460ESA moves data wirelessly between an EtherNet/IP PLC and serial ASCII using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. It’s a perfect tool to connect ASCII...
The 460ESBC moves data between a network of up to 32 BACnet/IP server devices and an EtherNet/IP client. It’s the perfect tool to tie your BACnet/IP server devices to your...
The 460ESBM moves data between a network of up to 32 BACnet MS/TP devices and an EtherNet/IP scanner. It’s the perfect tool to tie your BACnet MS/TP devices to your...
The 460ESBMS moves data between a BACnet MS/TP master device and an EtherNet/IP client. It’s the perfect tool to tie your EtherNet/IP scanner to your BACnet MS/TP building automation system...
The 460ESBMS moves data between a BACnet MS/TP master device and an EtherNet/IP client. It’s the perfect tool to tie your EtherNet/IP scanner to your BACnet MS/TP building automation system.
The 460ESBS moves data between a BACnet/IP client device and an EtherNet/IP PLC. It’s the perfect tool to tie all the data from your factory floor into your building automation...
The 460ESDM allows you to connect up to 32 DeviceNet slaves to an EtherNet/IP scanner like a PLC or HMI. It’s the perfect tool to get your legacy DeviceNet devices...
The 460ESDS moves data between a DeviceNet Master device and an EtherNet/IP Scanner device. It’s the perfect tool to connect legacy DeviceNet Controllers to your new EtherNet/IP PLCs. Best of...
The 460ESETC moves data between an EtherNet/IP scanner device and up to five Allen-Bradley PLCs using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Featuring separate Ethernet network...
The 460ESETC moves data between an EtherNet/IP scanner device and up to five Allen-Bradley PLCs. Move data from your EtherNet/IP scanner device to low-level legacy Allen-Bradley PLCs like the MicroLogix,...
The 460ESMC connects up to 32 Modbus TCP/IP devices to an EtherNet/IP PLC using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. It’s a simple tool that allows...
The 460ESMC connects up to 32 Modbus TCP/IP devices to an EtherNet/IP PLC. It’s a simple tool that allows you to use the plethora of available Modbus TCP/IP devices in...
The 460ESMM connects up to 32 Modbus RTU Servers to an EtherNet/IP controller. It’s the perfect tool to save legacy Modbus RTU devices from the scrap pile and utilize the...
The 460ESMM wirelessly connects up to 32 Modbus RTU Servers to an EtherNet/IP controller. It’s the perfect tool to save legacy Modbus RTU devices from the scrap pile and utilize...
The 460ESMRS allows you to connect a Modbus RTU Client to an EtherNet/IP controller. It’s the perfect solution to integrate legacy Modbus controllers and utilize new cost effect Modbus controllers...
The 460ESMRS allows you to connect a Modbus RTU Client wirelessly to an EtherNet/IP controller using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. It’s the perfect solution...
The 460ESMS connects Modbus TCP/IP client devices to EtherNet/IP PLCs It’s the perfect tool to integrate cost effective Modbus TCP/IP controllers into your EtherNet/IP architecture. Best of all, the product...
The 460ESMS connects Modbus TCP/IP client devices to EtherNet/IP PLCs It’s the perfect tool to integrate cost effective Modbus TCP/IP controllers into your EtherNet/IP architecture. Featuring separate Ethernet network connections...
The 460ESMS connects Modbus TCP/IP client devices to EtherNet/IP PLCs using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. It’s the perfect tool to integrate cost effective Modbus...
The 460ESPBS moves data between an EtherNet/IP scanner and a PROFIBUS DP controller. It’s the perfect tool to tie in all the EtherNet/IP devices in your automation system to PROFIBUS.
The 460ESPS moves data between an EtherNet/IP scanner and a PROFINET IO controller. It’s the perfect tool to bridge the gap between Siemens controllers and Allen-Bradley PLCs using Wi-Fi IEEE...
The 460ESPS moves data between an EtherNet/IP scanner and a PROFINET IO controller. It’s the perfect tool to bridge the gap between Siemens controllers and Allen-Bradley PLCs. Best of all,...
The 460ESQT moves data between an EtherNet/IP scanner and an MQTT application, AWS or Azure. Use the data to easily log data, build a dashboard or create a sophisticated alarm...
The 460ESSC moves data between an EtherNet/IP scanner device and up to five S7 PLCs. Featuring separate Ethernet network connections for each network. Move data from your EtherNet/IP scanner device...
The 460ESSC moves data between an EtherNet/IP scanner device and up to five S7 PLCs. Move data from your EtherNet/IP scanner device to S7 PLCs like the S7 300/400/1200/1500. Comes...
The 460ESSC moves data wirelessly between an EtherNet/IP scanner device and up to five S7 PLCs using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Move data from...
The 460ESTCP allows you to move ASCII data inside TCP/IP packets to an EtherNet/IP PLC using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. It allows you to...
The 460ESTCP allows you to move ASCII data inside TCP/IP packets to an EtherNet/IP PLC. It allows you to interpret the ASCII data strings into meaningful data types for use...
The 460ESUS moves data between an EtherNet/IP scanner device and up to three OPC UA clients using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of all,...
The 460ESUS moves data between an EtherNet/IP scanner device and up to three OPC UA clients. Best of all, the product is made in the USA and comes with 5-year...
The 460ESUSB moves data between up to two USB devices, like barcode scanners and printers, and an EtherNet/IP scanner device. It’s the perfect tool to tie your USB devices to...
The 460ETCA moves data between a serial ASCII device and one to five Allen-Bradley PLCs. With the 460ETCA, you now have a solution to get ASCII weather stations, UPS systems...
The 460ETCA moves data between up to two serial ASCII devices and one to five Allen-Bradley PLCs. With the 460ETCA you now have a solution to get ASCII weather stations,...
The 460ETCA moves data between up to two serial ASCII devices and one to five Allen-Bradley PLCs. With the 460ETCA, you now have a solution to get ASCII weather stations,...
The 460ETCA moves data wirelessly between a serial ASCII device and one to five Allen-Bradley PLCs using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460ETCA,...
The 460ETCBC moves data between a network of up to 32 BACnet/IP server devices and up to five Allen-Bradley PLCs. With the 460ETCBC, you are making a direct connection between...
The 460ETCBC moves data wirelessly between a network of up to 32 BACnet/IP server devices and up to five Allen-Bradley PLCs using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES...
The 460ETCBM moves data between up to 32 BACnet MS/TP devices and one to five Allen-Bradley PLCs. Connect to your Allen-Bradley PLCs using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with...
The 460ETCBM moves data between up to 32 BACnet MS/TP devices and one to five Allen-Bradley PLCs. With the 460ETCBM, you are making a direct connection between BACnet data and...
The 460ETCBMS moves data between a BACnet MS/TP system and Allen-Bradley PLCs. With the 460ETCBMS, you are making a direct connection between BACnet MS/TP master data and user-defined tags or...
The 460ETCBMS moves data wirelessly between a BACnet MS/TP system and Allen-Bradley PLCs using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460ETCBMS, you are making...
The 460ETCBS moves data between a BACnet/IP Building Management System (BMS) and one to five Allen-Bradley PLCs. Featuring separate Ethernet network connections for your PLC and BACnet networks. With the...
The 460ETCBS moves data between a BACnet/IP Building Management System (BMS) and one to five Allen-Bradley PLCs. With the 460ETCBS, you are making a direct connection between BACnet/IP data and...
The 460ETCBS moves data wirelessly between a BACnet/IP Building Management System (BMS) and one to five Allen-Bradley PLCs using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Featuring...
The 460ETCDM moves data between one to five Allen-Bradley PLCs and up to 32 DeviceNet slave devices. With the 460ETCDM, you are making a direct connection between DeviceNet data and...
The 460ETCDS moves data between a DeviceNet master and one to five Allen-Bradley PLCs. With the 460ETCDS, you are making a direct connection between DeviceNet data and user-defined tags or...
The 460ETCMC moves data between up to 32 Modbus TCP/IP server devices and up to five different Allen-Bradley PLCs. It’s a simple tool that allows you to use the plethora...
The 460ETCMC moves data wirelessly between up to 32 Modbus TCP/IP server devices and up to five different Allen-Bradley PLCs using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption...
There is no easier way to transfer data between any of your Ethernet-based Allen-Bradley PLCs and legacy serial Allen-Bradley PLCs! PLC5, SLC, or MicroLogix can now provide inputs to a...
With the 460ECWI, it is easier than ever to monitor your EtherNet/IP adapters from via your web applications using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. The...
With the 460ECWI, it is easier than ever to monitor your EtherNet/IP adapters from via your web applications. The gateway presents the data as JSON or XML files transferred via...
With the 460ESWI, it is easier than ever to monitor your EtherNet/IP scanner controller data from Excel or pull table values into your web applications. Use that data to easily...
With the 460ESWI, it is easier than ever to monitor your EtherNet/IP scanner controller data via your web applications. Use that data to easily build a dashboard, archive data, or...
With the 460ESWI, it is easier than ever to monitor your EtherNet/IP scanner data wirelessly via web applications using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Use...
You can now make your legacy serial PLCs look like an EtherNet/IP adapter! Any of your old, serial PLCs like the PLC5, SLC, or MicroLogix can now provide cyclic data...

<< Prev Next >>