Real Time Automation, Inc. Industrial Control Component Gateways: Connects up to 32 EtherNet/IP adapters to a web interface device 460ECWI-N2EW-DW

Description
With the 460ECWI, it is easier than ever to monitor your EtherNet/IP adapters from via your web applications using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. The gateway presents the data as JSON or XML files transferred via HTTP commands. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with din rail mount and wall wart. Fully configurable EtherNet/IP scanner Map data from up to 32 EtherNet/IP adapters Get PLC data table entries encoded in either JSON or XML Bidirectional data transfer supports both HTTP GET and POST Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet
Description
With the 460ECWI, it is easier than ever to monitor your EtherNet/IP adapters from via your web applications using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. The gateway presents the data as JSON or XML files transferred via HTTP commands. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with din rail mount and wall wart. Fully configurable EtherNet/IP scanner Map data from up to 32 EtherNet/IP adapters Get PLC data table entries encoded in either JSON or XML Bidirectional data transfer supports both HTTP GET and POST Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Control Component Gateways: Connects up to 32 EtherNet/IP adapters to a web interface device - 460ECWI-N2EW-DW - Real Time Automation, Inc.
Pewaukee, WI, United States
Industrial Control Component Gateways: Connects up to 32 EtherNet/IP adapters to a web interface device
460ECWI-N2EW-DW
Industrial Control Component Gateways: Connects up to 32 EtherNet/IP adapters to a web interface device 460ECWI-N2EW-DW
With the 460ECWI, it is easier than ever to monitor your EtherNet/IP adapters from via your web applications using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. The gateway presents the data as JSON or XML files transferred via HTTP commands. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with din rail mount and wall wart. Fully configurable EtherNet/IP scanner Map data from up to 32 EtherNet/IP adapters Get PLC data table entries encoded in either JSON or XML Bidirectional data transfer supports both HTTP GET and POST Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty

With the 460ECWI, it is easier than ever to monitor your EtherNet/IP adapters from via your web applications using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. The gateway presents the data as JSON or XML files transferred via HTTP commands. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with din rail mount and wall wart.

  • Fully configurable EtherNet/IP scanner
  • Map data from up to 32 EtherNet/IP adapters
  • Get PLC data table entries encoded in either JSON or XML
  • Bidirectional data transfer supports both HTTP GET and POST
  • Effortless Browser Based Configuration, no programming software is required
  • Simple data translation allows you to manipulate data as it passes between protocols
  • 5 Year Hardware Warranty
Supplier's Site Datasheet

Technical Specifications

  Real Time Automation, Inc.
Product Category Network Equipment
Product Number 460ECWI-N2EW-DW
Product Name Industrial Control Component Gateways: Connects up to 32 EtherNet/IP adapters to a web interface device
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

Network Switches - 135310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 0.1000 Gbps
View Details
FieldServer BACnet Router (Wi-Fi) - FS-Router-BACW - MSA Safety
Specs
Network Equipment Router; Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details