Real Time Automation, Inc. Industrial Control Component Gateways: Connects up to five Allen-Bradley PLCs with a BACnet/IP client over wireless 460ETCBS-N2EW-DW

Description
The 460ETCBS moves data wirelessly between a BACnet/IP Building Management System (BMS) and one to five Allen-Bradley PLCs using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Featuring separate Ethernet network connections for your PLC and BACnet networks. With the 460ETCBS, you are making a direct connection between BACnet/IP data and user-defined tags or files in the data table of your Allen-Bradley PLC. There is no polling from the PLC or EtherNet/IP scan lists to arrange. Comes with din rail mount and wall wart. Supports connection to five Allen-Bradley PLCs Up to 150 tag or file arrays of data can be mapped in each direction Fully configurable BACnet/IP server BACnet/IP supports device, binary I/O, analog I/O, and character string value object types Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Description
The 460ETCBS moves data wirelessly between a BACnet/IP Building Management System (BMS) and one to five Allen-Bradley PLCs using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Featuring separate Ethernet network connections for your PLC and BACnet networks. With the 460ETCBS, you are making a direct connection between BACnet/IP data and user-defined tags or files in the data table of your Allen-Bradley PLC. There is no polling from the PLC or EtherNet/IP scan lists to arrange. Comes with din rail mount and wall wart. Supports connection to five Allen-Bradley PLCs Up to 150 tag or file arrays of data can be mapped in each direction Fully configurable BACnet/IP server BACnet/IP supports device, binary I/O, analog I/O, and character string value object types Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet
Datasheet Summary
Powered by GS/AI

The 460ETCBS-N2EW is an industrial control component gateway designed to facilitate wireless communication between up to five Allen-Bradley PLCs and a BACnet/IP client. It operates using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz and incorporates AES 128-bit encryption for secure data transmission. The device supports a maximum of 150 tag or file arrays of data per PLC, allowing for efficient data mapping in both directions. This gateway functions as a fully configurable BACnet/IP server, supporting various object types including device, binary I/O, analog I/O, and character string values. Configuration is simplified through a browser-based interface, eliminating the need for additional programming software. The 460ETCBS-N2EW also features separate Ethernet connections for PLC and BACnet networks, ensuring streamlined integration without the need for polling or EtherNet/IP scan lists. Additional capabilities include alarming features, user access configuration for diagnostics, and a translation table for data manipulation during protocol translation. The device is housed in a durable anodized aluminum enclosure suitable for din rail or panel mounting, and it operates within a wide temperature range of -40°C to 85°C. It comes with a 5-year hardware warranty, making it a reliable choice for industrial applications.

Datasheet Summary
Powered by GS/AI

The 460ETCBS-N2EW is an industrial control component gateway designed to facilitate wireless communication between up to five Allen-Bradley PLCs and a BACnet/IP client. It operates using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz and incorporates AES 128-bit encryption for secure data transmission. The device supports a maximum of 150 tag or file arrays of data per PLC, allowing for efficient data mapping in both directions. This gateway functions as a fully configurable BACnet/IP server, supporting various object types including device, binary I/O, analog I/O, and character string values. Configuration is simplified through a browser-based interface, eliminating the need for additional programming software. The 460ETCBS-N2EW also features separate Ethernet connections for PLC and BACnet networks, ensuring streamlined integration without the need for polling or EtherNet/IP scan lists. Additional capabilities include alarming features, user access configuration for diagnostics, and a translation table for data manipulation during protocol translation. The device is housed in a durable anodized aluminum enclosure suitable for din rail or panel mounting, and it operates within a wide temperature range of -40°C to 85°C. It comes with a 5-year hardware warranty, making it a reliable choice for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Industrial Control Component Gateways: Connects up to five Allen-Bradley PLCs with a BACnet/IP client over wireless - 460ETCBS-N2EW-DW - Real Time Automation, Inc.
Pewaukee, WI, United States
Industrial Control Component Gateways: Connects up to five Allen-Bradley PLCs with a BACnet/IP client over wireless
460ETCBS-N2EW-DW
Industrial Control Component Gateways: Connects up to five Allen-Bradley PLCs with a BACnet/IP client over wireless 460ETCBS-N2EW-DW
The 460ETCBS moves data wirelessly between a BACnet/IP Building Management System (BMS) and one to five Allen-Bradley PLCs using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Featuring separate Ethernet network connections for your PLC and BACnet networks. With the 460ETCBS, you are making a direct connection between BACnet/IP data and user-defined tags or files in the data table of your Allen-Bradley PLC. There is no polling from the PLC or EtherNet/IP scan lists to arrange. Comes with din rail mount and wall wart. Supports connection to five Allen-Bradley PLCs Up to 150 tag or file arrays of data can be mapped in each direction Fully configurable BACnet/IP server BACnet/IP supports device, binary I/O, analog I/O, and character string value object types Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty

The 460ETCBS moves data wirelessly between a BACnet/IP Building Management System (BMS) and one to five Allen-Bradley PLCs using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Featuring separate Ethernet network connections for your PLC and BACnet networks. With the 460ETCBS, you are making a direct connection between BACnet/IP data and user-defined tags or files in the data table of your Allen-Bradley PLC. There is no polling from the PLC or EtherNet/IP scan lists to arrange. Comes with din rail mount and wall wart.

  • Supports connection to five Allen-Bradley PLCs
  • Up to 150 tag or file arrays of data can be mapped in each direction
  • Fully configurable BACnet/IP server
  • BACnet/IP supports device, binary I/O, analog I/O, and character string value object types
  • Effortless Browser Based Configuration, no programming software is required
  • Simple data translation allows you to manipulate data as it passes between protocols
  • 5 Year Hardware Warranty
Supplier's Site Datasheet

Technical Specifications

  Real Time Automation, Inc.
Product Category Network Equipment
Product Number 460ETCBS-N2EW-DW
Product Name Industrial Control Component Gateways: Connects up to five Allen-Bradley PLCs with a BACnet/IP client over wireless
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - EKI-2525PA-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Ethernet IP Adapter to PROFINET Controller Gateway -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 228190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Data Rate 0.1000 Gbps
View Details