Real Time Automation, Inc. Industrial Control Component Gateways: Connects an EtherNet/IP scanner with one ASCII device 460ESA-N34-DW

Description
The 460ESA moves data between an EtherNet/IP PLC and serial ASCII. It’s a perfect tool to connect ASCII devices like barcode scanners, weigh scales, LED displays, laser markers and printers. It’s also a great way to interface with legacy PC-based control systems. If you have a device or system that communicates with serial ASCII data the 460ESA can help you connect to an EtherNet/IP PLC. Comes with din rail mount and wall wart. Fully configurable EtherNet/IP adapter Supports up To 480 bytes of input and 480 bytes of output data Parse ASCII data in up to 50 segments by delimiter or offset Concatenate up to 50 data segments into a string Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet
Description
The 460ESA moves data between an EtherNet/IP PLC and serial ASCII. It’s a perfect tool to connect ASCII devices like barcode scanners, weigh scales, LED displays, laser markers and printers. It’s also a great way to interface with legacy PC-based control systems. If you have a device or system that communicates with serial ASCII data the 460ESA can help you connect to an EtherNet/IP PLC. Comes with din rail mount and wall wart. Fully configurable EtherNet/IP adapter Supports up To 480 bytes of input and 480 bytes of output data Parse ASCII data in up to 50 segments by delimiter or offset Concatenate up to 50 data segments into a string Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Control Component Gateways: Connects an EtherNet/IP scanner with one ASCII device - 460ESA-N34-DW - Real Time Automation, Inc.
Pewaukee, WI, United States
Industrial Control Component Gateways: Connects an EtherNet/IP scanner with one ASCII device
460ESA-N34-DW
Industrial Control Component Gateways: Connects an EtherNet/IP scanner with one ASCII device 460ESA-N34-DW
The 460ESA moves data between an EtherNet/IP PLC and serial ASCII. It’s a perfect tool to connect ASCII devices like barcode scanners, weigh scales, LED displays, laser markers and printers. It’s also a great way to interface with legacy PC-based control systems. If you have a device or system that communicates with serial ASCII data the 460ESA can help you connect to an EtherNet/IP PLC. Comes with din rail mount and wall wart. Fully configurable EtherNet/IP adapter Supports up To 480 bytes of input and 480 bytes of output data Parse ASCII data in up to 50 segments by delimiter or offset Concatenate up to 50 data segments into a string Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty

The 460ESA moves data between an EtherNet/IP PLC and serial ASCII. It’s a perfect tool to connect ASCII devices like barcode scanners, weigh scales, LED displays, laser markers and printers. It’s also a great way to interface with legacy PC-based control systems. If you have a device or system that communicates with serial ASCII data the 460ESA can help you connect to an EtherNet/IP PLC. Comes with din rail mount and wall wart.

  • Fully configurable EtherNet/IP adapter
  • Supports up To 480 bytes of input and 480 bytes of output data
  • Parse ASCII data in up to 50 segments by delimiter or offset
  • Concatenate up to 50 data segments into a string
  • Effortless Browser Based Configuration, no programming software is required
  • Simple data translation allows you to manipulate data as it passes between protocols
  • 5 Year Hardware Warranty
Supplier's Site Datasheet

Technical Specifications

  Real Time Automation, Inc.
Product Category Network Equipment
Product Number 460ESA-N34-DW
Product Name Industrial Control Component Gateways: Connects an EtherNet/IP scanner with one ASCII device
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Electrical interface - VMPA-CPI-EPL-GU - Festo Corporation
Specs
Network Equipment Gateway
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details