Real Time Automation, Inc. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| The 460ETC can move data between up to five Allen-Bradley PLCs using connected and unconnected messaging wirelessly using the Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best... | |
| The 460ETC can move data between up to five Allen-Bradley PLCs using connected and unconnected messaging. Best of all, the product is made in the USA, always in stock, and... | |
| The 460ETCMC moves data between up to 32 Modbus TCP/IP server devices and up to five different Allen-Bradley PLCs. It’s a simple tool that allows you to use the plethora... | |
| The 460ETCMM moves data between up to 32 Modbus RTU Server devices and up to five Allen-Bradley PLCs. It saves legacy Modbus RTU devices from the scrap pile and allows... | |
| The 460ETCMM moves data wirelessly between up to 32 Modbus RTU Server devices and up to five Allen-Bradley PLCs using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. | |
| The 460ETCMRS moves data between a Modbus RTU Client device and up to five different Allen-Bradley PLCs. It’s a simple tool to help you integrate legacy or low cost Modbus... | |
| The 460ETCMRS moves data wirelessly between a Modbus RTU Client device and up to five different Allen-Bradley PLCs using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. It’s... | |
| The 460ETCMS moves data between a Modbus TCP/IP client device and one to five Allen-Bradley PLCs. It’s a simple tool to help you integrate legacy or low cost Modbus TCP/IP... | |
| The 460ETCMS moves data wirelessly between a Modbus TCP/IP client device and one to five Allen-Bradley PLCs. It’s a simple tool to help you integrate legacy or low cost Modbus... | |
| The 460ETCPBS moves data between a PROFIBUS controller device and one to five Allen-Bradley PLCs. With the 460ETCPBS, you are making a direct connection between PROFIBUS controller data and user-defined... | |
| The 460ETCPS moves data between a PROFINET controller device and one to five Allen-Bradley PLCs over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. It’s the... | |
| The 460ETCPS moves data between a PROFINET controller device and one to five Allen-Bradley PLCs. It’s the perfect tool to help integrate Siemens controllers and Allen-Bradley PLCs. Comes with a... | |
| The 460ETCPS moves data between a PROFINET controller device and one to five Allen-Bradley PLCs. It’s the perfect tool to help integrate Siemens controllers and Allen-Bradley PLCs. Comes with din... | |
| The 460ETCPS moves data between a PROFINET controller device and one to five Allen-Bradley PLCs. It’s the perfect tool to help integrate Siemens controllers and Allen-Bradley PLCs. Comes with panel... | |
| The 460ETCQT moves data between up to five Allen-Bradley PLCs and an MQTT application, AWS or Azure. Use the data to easily log data, build a dashboard or create a... | |
| The 460ETCSC moves data between Allen-Bradley PLCs and up to 5 Siemens S7 PLCs. Featuring separate Ethernet network connections for each network. With the 460ETCSC, you are making a direct... | |
| The 460ETCSC moves data between Allen-Bradley PLCs and up to five Siemens S7 PLCs. Featuring separate Ethernet network connections for each network. With the 460ETCSC, you are making a direct... | |
| The 460ETCSC moves data wirelessly between Allen-Bradley PLCs and up to 5 Siemens S7 PLCs over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the... | |
| The 460ETCTCP allows you to move ASCII data inside TCP/IP packets to an Allen-Bradley PLC. It allows you to interpret the ASCII data strings into meaningful data types for before... | |
| The 460ETCTCP allows you to move ASCII data inside TCP/IP packets to an Allen-Bradley PLC. The gateway allows you to interpret the ASCII data strings into meaningful data types for... | |
| The 460ETCUS moves data between Allen-Bradley PLCs and up to three OPC UA clients over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of all,... | |
| The 460ETCUS moves data between Allen-Bradley PLCs and up to three OPC UA clients. Best of all, the product is made in the USA and comes with 5-year warranty. Comes... | |
| The 460ETCUSB moves data between up to two USB devices like barcode scanners and one to five Allen-Bradley PLCs. With the 460ETCUSB, you are making a direct connection between USB... | |
| The 460ETCWI moves data between a web interface device and one to five Allen-Bradley PLCs. The gateway presents tag or register data from your PLC as JSON or XML files... | |
| The 460ETCWI moves data between a web interface device and one to five Allen-Bradley PLCs. The gateway presents the data as JSON or XML files transferred via HTTP commands. With... | |
| The 460ETCWI moves data between a web interface device and one to five Allen-Bradley PLCsover Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460ETCWI,... | |
| The 460MC can handle data exchange from up to 32 Modbus TCP devices at one time. Best of all, the product is made in the USA, always in stock, and... | |
| The 460MC can handle data exchange from up to 32 Modbus TCP devices wirelessly using the Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of all, the... | |
| The 460MCA moves data between up to 32 Modbus TCP/IP server devices and a serial ASCII device. It's a great tool to implement Modbus TCP/IP devices into your PC or... | |
| The 460MCA moves data between up to 32 Modbus TCP/IP server devices and serial ASCII. It's a great tool to implement Modbus TCP/IP devices into your PC or embedded applications... | |
| The 460MCA moves data between up to 32 Modbus TCP/IP server devices and up to two serial ASCII devices. It's a great tool to implement Modbus TCP/IP devices into your... | |
| The 460MCA moves data wirelessly between up to 32 Modbus TCP/IP server devices and serial ASCII over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. It's... | |
| The 460MCBC moves data between up to 32 Modbus TCP/IP servers and up to 32 BACnet/IP servers over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. | |
| The 460MCBC moves data between up to 32 Modbus TCP/IP servers and up to 32 BACnet/IP servers. It’s a perfect tool to move data between your Modbus power meters, boilers,... | |
| The 460MCBM moves data between a network of up to 32 Modbus TCP/IP servers and up to 32 BACnet MS/TP devices over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz... | |
| The 460MCBM moves data between a network of up to 32 Modbus TCP/IP servers and up to 32 BACnet MS/TP devices. Connect to your Modbus TCP servers over Wi-Fi using... | |
| The 460MCBM moves data between a network of up to 32 Modbus TCP/IP servers and up to 32 BACnet MS/TP devices. It’s a perfect tool to move data between your... | |
| The 460MCBMS moves data between up to 32 Modbus TCP/IP devices and a BACnet MS/TP Building Automation System (BAS). It’s a perfect tool to tie Modbus power meters, boilers, chillers,... | |
| The 460MCBS moves data between up to 32 Modbus TCP/IP servers and a BACnet/IP Building Automation System (BAS). It’s a perfect tool to tie Modbus power meters, boilers, chillers, and... | |
| The 460MCDM moves data between a network of up to 32 Modbus TCP/IP server devices and up to 32 DeviceNet slaves. It’s the perfect tool to tie all of your... | |
| The 460MCDS moves data between a DeviceNet master device and a network of up to 32 Modbus TCP/IP server devices. It’s the perfect tool to tie Modbus TCP/IP devices into... | |
| The 460MCMM moves data between up to 32 Modbus TCP/IP server devices and up to 32 Modbus RTU Server devices over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with... | |
| The 460MCMM moves data between up to 32 Modbus TCP/IP server devices and up to 32 Modbus RTU Server devices. With the 460MCMM, register and coil data can be freely... | |
| The 460MCMRS moves data between up to 32 Modbus TCP/IP server devices and a Modbus RTU Client device. With the 460MCMRS register and coil data can be freely moved between... | |
| The 460MCMRS moves data between up to 32 Modbus TCP/IP server devices and a Modbus RTU Client device. With the 460MCMRS, register and coil data can be freely moved between... | |
| The 460MCMS moves data between up to 32 Modbus TCP/IP server devices and a Modbus TCP/IP client over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. | |
| The 460MCMS moves data between up to 32 Modbus TCP/IP server devices and a Modbus TCP/IP client. With the 460MCMS, register and coil data can freely move between any devices... | |
| The 460MCPBS moves data between up to 32 Modbus TCP/IP server devices and a PROFIBUS DP-enabled PLC. It’s the perfect tool to utilize the plethora of cost effective Modbus TCP/IP... | |
| The 460MCQT moves data between up to 32 Modbus TCP server devices and an MQTT application, AWS or Azure. Use the data to easily log data, build a dashboard or... | |
| The 460MCSC connects up to 32 Modbus TCP/IP Server devices and up to five different Siemens S7 PLCs over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption... | |
| The 460MCSC connects up to 32 Modbus TCP/IP Server devices and up to five different Siemens S7 PLCs. Best of all, the product is made in the USA and comes... | |
| The 460MCTCP moves data between up to 32 Modbus TCP/IP servers and an Ethernet TCP/IP device over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With... | |
| The 460MCTCP moves data between up to 32 Modbus TCP/IP servers and an Ethernet TCP/IP device. The gateway presents the data as JSON or XML files transferred via HTTP commands. | |
| The 460MCTCP moves data between up to 32 Modbus TCP/IP servers and an Ethernet TCP/IP device. With the 460MCTCP, you have a tool to help you map Modbus TCP/IP device... | |
| The 460MCUS connects up to 32 Modbus TCP/IP Server devices and up to three OPC UA clients over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. | |
| The 460MCUS connects up to 32 Modbus TCP/IP server devices and up to three OPC UA clients. Best of all, the product is made in the USA and comes with... | |
| The 460MCUSB moves data between up to two USB devices, like barcode scanners, and up to 32 Modbus TCP/IP server devices. It’s the perfect tool to tie your USB devices... | |
| The 460MCWI moves data between a web interface device and up to 32 Modbus TCP/IP servers over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With... | |
| The 460MCWI moves data between a web interface device and up to 32 Modbus TCP/IP servers. The gateway presents the data as JSON or XML files transferred via HTTP commands. | |
| The 460MCWI moves data between a web interface device and up to 32 Modbus TCP/IP servers. With the 460MCWI, you are making a direct connection between XML/JSON data and registers... | |
| The 460MMA moves data between up to 32 Modbus RTU Server devices and serial ASCII. It's a great tool to implement Modbus RTU devices into your PC or embedded applications... | |
| The 460MMBC moves data between up to 32 Modbus RTU Servers and a network of up to 32 BACnet/IP server devices. With the 460MMBM, you’re mapping Modbus coil and register... | |
| The 460MMBM moves data between a network of up to 32 Modbus RTU Servers and up to 32 BACnet MS/TP devices over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz... | |
| The 460MMBM moves data between a network of up to 32 Modbus RTU Servers and up to 32 BACnet MS/TP devices. With the 460MMBM, you’re mapping Modbus coil and register... | |
| The 460MMBMS moves data between up to 32 Modbus RTU Servers and a BACnet MS/TP Building Automation System (BAS). It’s a perfect tool to tie Modbus power meters, boilers, chiller,... | |
| The 460MMBS moves data between up to 32 Modbus RTU Servers and a BACnet/IP Building Automation System (BAS) over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption... | |
| The 460MMBS moves data between up to 32 Modbus RTU Servers and a BACnet/IP Building Automation System (BAS). It’s the perfect tool that allows you to use the plethora of... | |
| The 460MMDM moves registers and coils between up to 32 Modbus RTU Servers and a network of up to 32 DeviceNet slaves. It’s the perfect tool to get your Modbus... | |
| The 460MMDS moves registers and coils between up to 32 Modbus RTU Servers and a DeviceNet master. It’s the perfect tool to get your Modbus RTU Server data connected to... | |
| The 460MMMRS moves data between up to 32 Modbus RTU/ASCII slave and a Modbus RTU/ASCII master. This is the perfect tool to connect more than 32 slave devices to a... | |
| You can now connect a network of up to 32 Modbus RTU Servers to a legacy Allen-Bradley PLC over DF1. It’s the perfect tool to save legacy PLCs from the... | |
| You can now control a network of 32 Modbus TCP servers from a legacy Allen-Bradley serial PLC. It’s the perfect tool to save legacy PLCs from the scrap pile and... | |
| You can now control a network of 32 Modbus TCP servers from a legacy, DF1 serial based Allen-Bradley serial PLC over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with... |
| << Prev | Next >> |