Real Time Automation, Inc. Industrial Control Component Gateways: Connects an EtherNet/IP scanner with as many as five S7 PLCs 460ESSC-N34-D

Description
The 460ESSC moves data between an EtherNet/IP scanner device and up to five S7 PLCs. Move data from your EtherNet/IP scanner device to S7 PLCs like the S7 300/400/1200/1500. Comes with a din rail mount. Fully configurable EtherNet/IP adapter Supports up To 480 bytes of input and 480 bytes of output data Supports connections to five Siemens S7 PLCs Up to 150 read and 150 write requests per connection Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet
Description
The 460ESSC moves data between an EtherNet/IP scanner device and up to five S7 PLCs. Move data from your EtherNet/IP scanner device to S7 PLCs like the S7 300/400/1200/1500. Comes with a din rail mount. Fully configurable EtherNet/IP adapter Supports up To 480 bytes of input and 480 bytes of output data Supports connections to five Siemens S7 PLCs Up to 150 read and 150 write requests per connection Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Control Component Gateways: Connects an EtherNet/IP scanner with as many as five S7 PLCs - 460ESSC-N34-D - Real Time Automation, Inc.
Pewaukee, WI, United States
Industrial Control Component Gateways: Connects an EtherNet/IP scanner with as many as five S7 PLCs
460ESSC-N34-D
Industrial Control Component Gateways: Connects an EtherNet/IP scanner with as many as five S7 PLCs 460ESSC-N34-D
The 460ESSC moves data between an EtherNet/IP scanner device and up to five S7 PLCs. Move data from your EtherNet/IP scanner device to S7 PLCs like the S7 300/400/1200/1500. Comes with a din rail mount. Fully configurable EtherNet/IP adapter Supports up To 480 bytes of input and 480 bytes of output data Supports connections to five Siemens S7 PLCs Up to 150 read and 150 write requests per connection Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty

The 460ESSC moves data between an EtherNet/IP scanner device and up to five S7 PLCs. Move data from your EtherNet/IP scanner device to S7 PLCs like the S7 300/400/1200/1500. Comes with a din rail mount.

  • Fully configurable EtherNet/IP adapter
  • Supports up To 480 bytes of input and 480 bytes of output data
  • Supports connections to five Siemens S7 PLCs
  • Up to 150 read and 150 write requests per connection
  • Effortless Browser Based Configuration, no programming software is required
  • Simple data translation allows you to manipulate data as it passes between protocols
  • 5 Year Hardware Warranty
Supplier's Site Datasheet

Technical Specifications

  Real Time Automation, Inc.
Product Category Network Equipment
Product Number 460ESSC-N34-D
Product Name Industrial Control Component Gateways: Connects an EtherNet/IP scanner with as many as five S7 PLCs
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

CANwireless with external antenna connection - CR3133 - ifm efector inc.
Specs
Area Network Type CAN
Protocol / Network CAN; WLAN; Bluetooth
View Details
Switches, Hubs - EKI-2525M-ST-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC
Number of Ports 6 #
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details