The 460ETCBM-N2EW-D is an industrial control component gateway designed to facilitate communication between up to five Allen-Bradley PLCs and as many as 32 BACnet MS/TP devices. It supports a maximum of 150 tag or file arrays of data that can be mapped in each direction, allowing for efficient data transfer. The gateway operates as a fully configurable BACnet MS/TP manager and supports various object types, including device, binary I/O/V, analog I/O/V, multi-state I/O/V, and character string value objects. This product features a browser-based configuration interface, eliminating the need for additional programming software. It enables simple data translation, allowing users to manipulate data as it passes between protocols. The device connects to Allen-Bradley PLCs via Wi-Fi (IEEE 802.11 b/g/n) at 2.4GHz with AES 128-bit encryption, ensuring secure communication. The 460ETCBM-N2EW-D is housed in a durable anodized aluminum enclosure suitable for din rail or panel mounting and operates within a wide temperature range of -40°C to 85°C. It comes with a 5-year hardware warranty and includes necessary accessories for installation and setup.
The 460ETCBM moves data between up to 32 BACnet MS/TP devices and one to five Allen-Bradley PLCs. Connect to your Allen-Bradley PLCs using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460ETCBM, you are making a direct connection between BACnet data and user-defined tags or registers in the data table of your Allen-Bradley PLC. There is no polling from the PLC or EtherNet/IP scan lists to arrange. Comes with a din rail mount.
| Real Time Automation, Inc. | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 460ETCBM-N2EW-D |
| Product Name | Industrial Control Component Gateways: Connects up to five Allen-Bradley PLCs with as many as 32 BACnet MS/TP slaves |
| Network Equipment | Gateway |