Real Time Automation, Inc. Datasheets for Network Equipment

Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
Simply supply the module with 3.3VDC and route your existing serial interface to the module. The module can be configured to interface with your device over Modbus RTU or ASCII...
The 1761-NET-AIC is obsolete, its end of life is another step to move users away from legacy PLCs and serial protocols. The problem for you is that you aren’t ready...
The 1761-NET-ENI has met its end of life. It was a good run but the powers that be have pulled the plug and taking another step to move customers away...
The BFR3000 offers transparent data transferbetween Modbus devices and controllers on different physical layers. The BFR3000 also has three operating modes making it your go-to device for moving data between...

<< Prev