Real Time Automation, Inc. Datasheets for Network Equipment

Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
The 460MM can handle data exchange with up to 32 Modbus RTU Server devices at one time. Best of all, the product is made in the USA, always in stock,...
The 460MMMRS moves data between up to 32 Modbus RTU/ASCII slave and a Modbus RTU/ASCII master. This is the perfect tool to connect more than 32 slave devices to a...
The 460MMPBS moves data between up to 32 Modbus RTU Server devices and a PROFIBUS DP-enabled PLC. With the 460MMPBS, you are making a direct connection between Modbus RTU Server...
The 460MMQT moves data between up to 32 Modbus RTU Server devices and an MQTT application, AWS or Azure. Use the data to easily log data, build a dashboard or...
The 460MMSC connects 32 Modbus RTU Server devices with up to five Siemens S7 PLCs over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of...
The 460MMSC connects 32 Modbus RTU Server devices with up to five Siemens S7 PLCs. Best of all, the product is made in the USA and comes with 5-year warranty.
The 460MMTCP moves data between up to 32 Modbus RTU Servers and an Ethernet TCP/IP device. With the 460MMTCP, you have a tool to help you map Modbus RTU device...
The 460MMUS connects 32 Modbus RTU Server devices with up to three OPC UA clients. Best of all, the product is made in the USA and comes with 5-year warranty.
The 460MMUS wirelessly connects 32 Modbus RTU Server devices with up to three OPC UA client over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best...
The 460MMUSB moves data between up to two USB devices, like barcode scanners or printers, and up to 32 Modbus RTU Server devices. It’s the perfect tool to tie your...
The 460MMWI moves data between a web interface device and up to 32 Modbus RTU Servers. Featuring switch mode used for daisy-chaining devices. With the 460MMWI, you are making a...
The 460MMWI moves data between a web interface device and up to 32 Modbus RTU Servers. The gateway presents the data as JSON or XML files transferred via HTTP commands.
The 460MMWI moves data between a web interface device and up to 32 Modbus RTU Servers. The gateway presents the Modbus data as JSON or XML files transferred via HTTP...
The 460MMWI moves data wirelessly between a web interface device and up to 32 Modbus RTU Servers. The gateway presents data from your Modbus RTU Server devices as JSON or...
The 460MRSA moves data between a Modbus RTU Client device and serial ASCII. It's a great tool to connect Modbus RTU controllers into your PC or embedded applications that support...
The 460MRSBC moves data between a Modbus RTU Client device and up to 32 BACnet/IP server devices over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit.
The 460MRSBC moves data between a Modbus RTU Client device and up to 32 BACnet/IP server devices. The 460MRSBC module bundles your BACnet/IP data and makes it available as Modbus...
The 460MRSBM moves data between a Modbus RTU Client device and up to 32 BACnet MS/TP devices. With the 460MRSBM, you’re mapping BACnet MS/TP as binary and analog values directly...
The 460MRSBMS moves data between a Modbus RTU Client and a BACnet MS/TP Building Automation System (BAS). It’s a perfect tool to get your Modbus TCP/IP data tied in with...
The 460MRSBS moves data between a Modbus RTU Client device and a BACnet/IP Building Management System (BMS). It’s the perfect tool to integrate legacy controllers and take advantage of low...
The 460MRSBS moves data wirelessly between a Modbus RTU Client device and a BACnet/IP Building Management System (BMS). It’s the perfect tool to integrate legacy controllers and take advantage of...
The 460MRSDM connect us to 32 DeviceNet slaves to a Modbus RTU controller. There is no software to download all of the configuration is done via a web browser. Best...
The 460MRSDS connects a Modbus controller to a DeviceNet PLC. All configuration is browser-based meaning there is no programming software required. Best of all, the product is made in the...
The 460MRSPBS moves data between a Modbus RTU Client device and a PROFIBUS controller device. With the 460MRSPBS, you are making a direct connection between Modbus RTU Client data and...
The 460MRSQT moves data between a Modbus RTU Server device and an MQTT application, AWS or Azure. Use the data to easily log data, build a dashboard or create a...
The 460MRSSC connects a Modbus RTU Client device with up to five Siemens S7 PLCs over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of...
The 460MRSSC connects a Modbus RTU Client device with up to five Siemens S7 PLCs. Best of all, the product is made in the USA and comes with 5-year warranty.
The 460MRSTCP moves data between a Modbus RTU Client and an ASCII-based Ethernet device. It allows you to convert the ASCII data strings into meaningful data types for use in...
The 460MRSUS connects a Modbus RTU Client device with up to three OPC UA clients over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of...
The 460MRSUS connects a Modbus RTU Client device with up to three OPC UA clients. Best of all, the product is made in the USA and comes with 5-year warranty.
The 460MRSUSB moves data between up to two USB devices, like barcode scanners and a Modbus RTU Client device. It’s the perfect tool to tie your USB devices to your...
The 460MS can handle up to 10 Modbus TCP connections at one time. Best of all, the product is made in the USA, always in stock, and comes with a...
The 460MS can handle up to 10 Modbus TCP connections at one time. This can be done wirelessly using the Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit.
The 460MSA moves data between a Modbus TCP/IP client and an ASCII device or system. It allows you to interpret the ASCII data strings into meaningful data types for use...
The 460MSA moves data wirelessly between a Modbus TCP/IP client and an ASCII device or system. It allows you to interpret the ASCII data strings into meaningful data types for...
The 460MSBC moves data between a network of up to 32 BACnet/IP server devices and a Modbus TCP/IP client. It’s a perfect tool to get your Modbus TCP/IP data tied...
The 460MSBC moves data wirelessly between a network of up to 32 BACnet/IP server devices and a Modbus TCP/IP client over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with...
The 460MSBM moves data between a network of up to 32 BACnet MS/TP devices and a Modbus TCP/IP client. Connect to your Modbus TCP/IP client over Wi-Fi using Wi-Fi IEEE...
The 460MSBM moves data between a network of up to 32 BACnet MS/TP devices and a Modbus TCP/IP client. It’s a perfect tool to get your Modbus TCP/IP data tied...
The 460MSBMS moves data between a Modbus TCP/IP client and a BACnet MS/TP Building Automation System (BAS). Best of all, the product is made in the USA and comes with...
The 460MSBMS moves data between a Modbus TCP/IP client and a BACnet MS/TP Building Automation System (BAS). It’s a perfect tool to get your Modbus TCP/IP data tied in with...
The 460MSBS moves data between a Modbus TCP/IP client and a BACnet/IP Building Automation System (BAS). It’s a perfect way to implement cost-effective Modbus TCP/IP controllers into your BACnet/IP architecture.
The 460MSBS moves data between a Modbus TCP/IP client and a BACnet/IP Building Automation System (BAS). It’s a perfect way to implement legacy and also new, cost-effective Modbus TCP/IP controller...
The 460MSBS moves data wirelessly between a Modbus TCP/IP client and a BACnet/IP Building Automation System (BAS). It’s a perfect way to implement legacy and also new, cost-effective Modbus TCP/IP...
The 460MSDM connect us to 32 DeviceNet slaves to a Modbus TCP/IP controller. There is no software to download all of the configuration is done via a web browser. Best...
The 460MSDS moves data between a Modbus TCP/IP controller and DeviceNet PLC. There is no software to download all of the configuration is done via a web browser. Best of...
The 460MSMM moves data between up to 32 Modbus RTU Server devices and a Modbus TCP/IP client devices. Best of all, the product is made in the USA and comes...
The 460MSMM moves data wirelessly between up to 32 Modbus RTU Server devices and a Modbus TCP/IP client devices over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES...
The 460MSMRS moves data between a Modbus TCP/IP client device and a Modbus RTU Client device. Data can be freely moved between your Modbus RTU and Modbus TCP/IP controllers. Best...
The 460MSMRS moves data wirelessly between a Modbus TCP/IP client device and a Modbus RTU Client device. Data can be freely moved between your Modbus RTU and Modbus TCP/IP controllers...
The 460MSPBS moves data between a Modbus TCP/IP client device and a PROFIBUS controller device. With the 460MSPBS, you are making a direct connection between Modbus TCP/IP client data and...
The 460MSQT moves data between a Modbus TCP client device and an MQTT application, AWS or Azure. Use the data to easily log data, build a dashboard or create a...
The 460MSQT moves data between an Modbus TCP client device and an MQTT application, AWS or Azure. Use the data to easily log data, build a dashboard or create a...
The 460MSSC connects a Modbus TCP/IP client device and up to five Siemens S7 PLCs. Best of all, the product is made in the USA and comes with 5-year warranty.
The 460MSSC wirelessly connects a Modbus TCP/IP client device and up to five Siemens S7 PLCs. Featuring separate Ethernet network connections for each network over Wi-Fi using Wi-Fi IEEE 802.11...
With the 460MRSWI, it is easier than ever to monitor your Modbus controller data from Excel or pull table values into your web applications. Use that data to easily build...
With the 460MRSWI, it is easier than ever to monitor your Modbus controller data from your web applications. Use that data to easily build a dashboard, archive data, or create...
With the 460MRSWI, it is easier than ever to monitor your Modbus controller data via your web applications. Use that data to easily build a dashboard, archive data or create...
With the 460MRSWI, it is easier than ever to wirelessly monitor your Modbus controller data from a web applications. Use that data to easily build a dashboard, archive data or...
Your legacy Allen-Bradley serial PLC can now be a connected to a Modbus TCP client device. Connect to your Modbus TCP/IP client over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at...
Your legacy Allen-Bradley serial PLC can now be a connected to a Modbus TCP client device. It’s the perfect tool to keep those old legacy PLCs from the scrap pile...
Your legacy Allen-Bradley serial PLC can now communicate with a Modbus RTU Client. It’s the perfect tool to save legacy PLCs from the scrap pile and extend their useful life.

<< Prev Next >>