Real Time Automation, Inc. Industrial Control Component Gateways: Connects up to five Allen-Bradley PLCs with as many as 32 BACnet MS/TP slaves 460ETCBM-NNA4-D

Description
The 460ETCBM moves data between up to 32 BACnet MS/TP devices and one to five Allen-Bradley PLCs. With the 460ETCBM, you are making a direct connection between BACnet data and user-defined tags or registers in the data table of your Allen-Bradley PLC. There is no polling from the PLC or EtherNet/IP scan lists to arrange. Comes with a din rail mount. Supports connection to five Allen-Bradley PLCs Up to 150 tag or file arrays of data can be mapped in each direction Fully configurable BACnet MS/TP master BACnet MS/TP supports device, binary I/O/V, analog I/O/V, multi-state I/O/V, and character string value object types Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Description
The 460ETCBM moves data between up to 32 BACnet MS/TP devices and one to five Allen-Bradley PLCs. With the 460ETCBM, you are making a direct connection between BACnet data and user-defined tags or registers in the data table of your Allen-Bradley PLC. There is no polling from the PLC or EtherNet/IP scan lists to arrange. Comes with a din rail mount. Supports connection to five Allen-Bradley PLCs Up to 150 tag or file arrays of data can be mapped in each direction Fully configurable BACnet MS/TP master BACnet MS/TP supports device, binary I/O/V, analog I/O/V, multi-state I/O/V, and character string value object types Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet
Datasheet Summary
Powered by GS/AI

The 460ETCBM-NNA4-D is an industrial control component gateway designed to facilitate communication between up to five Allen-Bradley PLCs and as many as 32 BACnet MS/TP devices. It supports the mapping of up to 150 tag or file arrays of data in each direction, allowing for efficient data transfer without the need for polling from the PLC or EtherNet/IP scan lists. This gateway operates as a fully configurable BACnet MS/TP manager, supporting various object types including device, binary I/O/V, analog I/O/V, multi-state I/O/V, and character string value objects. Configuration is simplified through a browser-based interface, eliminating the need for additional programming software. The device features a translation table for data manipulation during protocol translation, and it includes alarming capabilities with email notifications for triggered rules. It operates on a DC input voltage of 12-24 VDC and has a maximum baud rate of 115K baud. The gateway is housed in an anodized aluminum enclosure suitable for din rail or panel mounting and is backed by a 5-year hardware warranty.

Datasheet Summary
Powered by GS/AI

The 460ETCBM-NNA4-D is an industrial control component gateway designed to facilitate communication between up to five Allen-Bradley PLCs and as many as 32 BACnet MS/TP devices. It supports the mapping of up to 150 tag or file arrays of data in each direction, allowing for efficient data transfer without the need for polling from the PLC or EtherNet/IP scan lists. This gateway operates as a fully configurable BACnet MS/TP manager, supporting various object types including device, binary I/O/V, analog I/O/V, multi-state I/O/V, and character string value objects. Configuration is simplified through a browser-based interface, eliminating the need for additional programming software. The device features a translation table for data manipulation during protocol translation, and it includes alarming capabilities with email notifications for triggered rules. It operates on a DC input voltage of 12-24 VDC and has a maximum baud rate of 115K baud. The gateway is housed in an anodized aluminum enclosure suitable for din rail or panel mounting and is backed by a 5-year hardware warranty.

Suppliers

Company
Product
Description
Supplier Links
Industrial Control Component Gateways: Connects up to five Allen-Bradley PLCs with as many as 32 BACnet MS/TP slaves - 460ETCBM-NNA4-D - Real Time Automation, Inc.
Pewaukee, WI, United States
Industrial Control Component Gateways: Connects up to five Allen-Bradley PLCs with as many as 32 BACnet MS/TP slaves
460ETCBM-NNA4-D
Industrial Control Component Gateways: Connects up to five Allen-Bradley PLCs with as many as 32 BACnet MS/TP slaves 460ETCBM-NNA4-D
The 460ETCBM moves data between up to 32 BACnet MS/TP devices and one to five Allen-Bradley PLCs. With the 460ETCBM, you are making a direct connection between BACnet data and user-defined tags or registers in the data table of your Allen-Bradley PLC. There is no polling from the PLC or EtherNet/IP scan lists to arrange. Comes with a din rail mount. Supports connection to five Allen-Bradley PLCs Up to 150 tag or file arrays of data can be mapped in each direction Fully configurable BACnet MS/TP master BACnet MS/TP supports device, binary I/O/V, analog I/O/V, multi-state I/O/V, and character string value object types Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty

The 460ETCBM moves data between up to 32 BACnet MS/TP devices and one to five Allen-Bradley PLCs. With the 460ETCBM, you are making a direct connection between BACnet data and user-defined tags or registers in the data table of your Allen-Bradley PLC. There is no polling from the PLC or EtherNet/IP scan lists to arrange. Comes with a din rail mount.

  • Supports connection to five Allen-Bradley PLCs
  • Up to 150 tag or file arrays of data can be mapped in each direction
  • Fully configurable BACnet MS/TP master
  • BACnet MS/TP supports device, binary I/O/V, analog I/O/V, multi-state I/O/V, and character string value object types
  • Effortless Browser Based Configuration, no programming software is required
  • Simple data translation allows you to manipulate data as it passes between protocols
  • 5 Year Hardware Warranty
Supplier's Site Datasheet

Technical Specifications

  Real Time Automation, Inc.
Product Category Network Equipment
Product Number 460ETCBM-NNA4-D
Product Name Industrial Control Component Gateways: Connects up to five Allen-Bradley PLCs with as many as 32 BACnet MS/TP slaves
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

Network Switches - 2723483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 28 #
Data Rate 1 Gbps
View Details
FieldServer ProtoNode Gateway (LonWorks) - FPC-N35 - MSA Safety
Specs
Network Equipment Gateway
Features Internet of Things (IoT) Capable; VPN
View Details