Real Time Automation, Inc. Industrial Control Component Gateways: Connects an EtherNet/IP scanner with up to two ASCII devices over Wi-Fi 460ESA-N2EW-DW

Description
The 460ESA moves data wirelessly between an EtherNet/IP PLC and serial ASCII using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. It’s a perfect tool to connect ASCII devices like barcode scanners, weigh scales, LED displays, laser markers, and printers. It’s also a great way to interface with legacy PC-based control systems. If you have a device or system that communicates with serial ASCII data, the 460ESA can help you connect to an EtherNet/IP PLC. Comes with din rail mount and wall wart. Fully configurable EtherNet/IP adapter Supports up To 480 bytes of input and 480 bytes of output data Parse ASCII data in up to 50 segments by delimiter or offset Concatenate up to 50 data segments into a string Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet
Description
The 460ESA moves data wirelessly between an EtherNet/IP PLC and serial ASCII using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. It’s a perfect tool to connect ASCII devices like barcode scanners, weigh scales, LED displays, laser markers, and printers. It’s also a great way to interface with legacy PC-based control systems. If you have a device or system that communicates with serial ASCII data, the 460ESA can help you connect to an EtherNet/IP PLC. Comes with din rail mount and wall wart. Fully configurable EtherNet/IP adapter Supports up To 480 bytes of input and 480 bytes of output data Parse ASCII data in up to 50 segments by delimiter or offset Concatenate up to 50 data segments into a string Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Control Component Gateways: Connects an EtherNet/IP scanner with up to two ASCII devices over Wi-Fi - 460ESA-N2EW-DW - Real Time Automation, Inc.
Pewaukee, WI, United States
Industrial Control Component Gateways: Connects an EtherNet/IP scanner with up to two ASCII devices over Wi-Fi
460ESA-N2EW-DW
Industrial Control Component Gateways: Connects an EtherNet/IP scanner with up to two ASCII devices over Wi-Fi 460ESA-N2EW-DW
The 460ESA moves data wirelessly between an EtherNet/IP PLC and serial ASCII using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. It’s a perfect tool to connect ASCII devices like barcode scanners, weigh scales, LED displays, laser markers, and printers. It’s also a great way to interface with legacy PC-based control systems. If you have a device or system that communicates with serial ASCII data, the 460ESA can help you connect to an EtherNet/IP PLC. Comes with din rail mount and wall wart. Fully configurable EtherNet/IP adapter Supports up To 480 bytes of input and 480 bytes of output data Parse ASCII data in up to 50 segments by delimiter or offset Concatenate up to 50 data segments into a string Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty

The 460ESA moves data wirelessly between an EtherNet/IP PLC and serial ASCII using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. It’s a perfect tool to connect ASCII devices like barcode scanners, weigh scales, LED displays, laser markers, and printers. It’s also a great way to interface with legacy PC-based control systems. If you have a device or system that communicates with serial ASCII data, the 460ESA can help you connect to an EtherNet/IP PLC. Comes with din rail mount and wall wart.

  • Fully configurable EtherNet/IP adapter
  • Supports up To 480 bytes of input and 480 bytes of output data
  • Parse ASCII data in up to 50 segments by delimiter or offset
  • Concatenate up to 50 data segments into a string
  • Effortless Browser Based Configuration, no programming software is required
  • Simple data translation allows you to manipulate data as it passes between protocols
  • 5 Year Hardware Warranty
Supplier's Site Datasheet

Technical Specifications

  Real Time Automation, Inc.
Product Category Network Equipment
Product Number 460ESA-N2EW-DW
Product Name Industrial Control Component Gateways: Connects an EtherNet/IP scanner with up to two ASCII devices over Wi-Fi
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

IoT Gateways - 482674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Gateway
Ports / Interfaces EIA 485
Features Internet of Things (IoT) Capable
View Details
FieldServer BACnet Router - FS-Router-BAC2 - MSA Safety
Specs
Network Equipment Router; Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details